location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Sync 40 USB-A USB-C Speakerphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Sync 40 USB-A USB-C Speakerphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
772C4AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029536174 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Poly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 551911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2025 02:47:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Sync 40 USB-A USB-C Speakerphone
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal Auto Black
  • - Wired & Wireless USB/Bluetooth Bluetooth 1.05 m
  • - Battery Lithium-Ion (Li-Ion) 5000 mAh
More>>>
Hear and be heard

Don’t miss a word with a multi-microphone array, which focuses on what’s being said and helps keep echo and noise out of meetings. Full-duplex audio lets conversations flow naturally, even when users talk over each other.

Simple for IT

No complex setup, no user training, and no additional headaches — the Poly Sync 40 is simple to deploy to your workforce. For IT, inventory tracking and updates are made easy with Poly Lens, remote device management.

Expand your meeting space

Poly Sync 40 brings professional-sounding audio to your meeting spaces. Wirelessly pair two units together for your larger meeting room needs. Your device will be ready to go with up to 30 hours of talk time.

Features
Device type *
Universal
Auto *
Yes
Product colour
Black
Speakerphone
Yes
Noise reduction
Yes
Echo cancellation
Yes
Programmable hot keys
Yes
Cable length
1.05 m
LED indicators
Yes
On/off switch
Yes
International Protection (IP) code
IP64
Control type
Buttons, Touch
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Loudspeakers
Frequency range
75 - 20000 Hz
Microphone
Microphone frequency
100 - 6700 Hz
Microphone mute
Yes
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
USB connector type
USB Type-A
Bluetooth Low Energy (BLE)
Yes
Power
Power source type
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5000 mAh
Talk time
30 h
Battery recharge time
5 h
Weight & dimensions
Width
273 mm
Depth
102 mm
Height
38 mm
Weight
610 g
Packaging content
Cables included
USB Type-A to USB Type-C
Logistics data
Harmonized System (HS) code
85182900
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 4 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)
Canada 1 distributor(s)
Czech Republic 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)