- - Black Office/Call center Head-band Headset
- - Wireless Bluetooth 5.2
- - Circumaural 20 - 2000 Hz 32 Ω 118 dB
- - Microphone type: Boom
- - Built-in battery Lithium Polymer (LiPo) 490 mAh
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Poly Savi 8410 Office Monaural Microsoft Teams Certified DECT 1880-1900 MHz Headset
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Savi 8410 Office Monaural Microsoft Teams Certified DECT 1880-1900 MHz Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8L5A9AA

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197497838572

Category:
Headphones & Headsets

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
103493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
18 Jun 2025 18:38:09
The date of the most recent change of this product data-sheet in Icecat.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
More>>>
Be heard clearly
With the Poly Savi 8400 Office series headset system, you can stay focused on your tasks while enjoying crystal-clear conversations thanks to a noise-canceling microphone with close conversation limiting.
Untether from your desk
Enjoy the convenience of hands-free calling and a longer roaming range with the Poly Savi 8400 office series. With up to 13 hours of talk time and the ability to roam up to 590 ft / 180 m means you can keep the calls going, even away from the desk [2].
Multi-device connectivity
Designed for the modern office with 3-way connectivity, the Poly Savi 8400 office series is the perfect solution for business calls allowing you to stay connected in the office. You can even conference four headsets together with the base for increased productivity.
Performance
Product type
*
Headset
Wearing style
*
Head-band
Recommended usage
*
Office/Call center
Headset type
Monaural
Product colour
*
Black
Operating keys
Answer/end call, Mute, Volume +
DECT connectable

Country of origin
Mexico
Ports & interfaces
Connectivity technology
*
Wireless
Bluetooth

Bluetooth profiles
A2DP, HFP, HSP
Bluetooth version
5.2
Wireless range (line of sight)
180 m
Wireless range (typical building)
55 m
Headphones
Ear coupling
*
Circumaural
Headphone frequency
20 - 2000 Hz
Impedance
32 Ω
Headphones
Headphone sensitivity
118 dB
Noise canceling

Microphone
Microphone type
*
Boom
Microphone frequency
100 - 6800 Hz
Battery
Battery operated

Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
490 mAh
Talk time
13 h
Battery recharge time
3 h
Standby time
50 h
System requirements
Windows operating systems supported

Mac operating systems supported

Weight & dimensions
Weight
115 g
Packaging content
AC adapter included
*

1
Country | Distributor |
---|---|
![]() |
4 distributor(s) |
![]() |
2 distributor(s) |
![]() |
3 distributor(s) |
![]() |
9 distributor(s) |
![]() |
4 distributor(s) |
![]() |
3 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.