location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 425 Programmable Bluetooth Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
425 Programmable Bluetooth Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7M1D5AA#AC3
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 12:27:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 425 Programmable Bluetooth Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4000 DPI Black
  • - Ambidextrous Bluetooth
  • - Scroll type: Wheel Buttons quantity: 6
More>>>
Performance. Simplified.
Performance. Simplified.

This Bluetooth mouse delivers portable performance wherever you go. Enjoy high sensitivity (4000 dpi) and the freedom to track on virtually any surface[1]. You’ll get up to 24 months of battery life[2] from one AA battery and with quiet clicking, you can work confidently, anywhere.

Move. Connect. Work. Repeat.
Move. Connect. Work. Repeat.

Regardless of what device or OS you use[3], stay connected to up to three devices with just one mouse. Work seamlessly wherever you go with instant, dongle-free, connection via low-energy Bluetooth 5.3 and Microsoft Swift Pair.

Customize to Optimize
Customize to Optimize

Customize your mouse to how you work best. Simply download the HP Accessory Center app and you’ll be able to program six buttons[4] to your workflow and maximize productivity. A 4-D tilt wheel delivers effortless horizontal scrolling.

Quieter Clicks

With its quiet click feature, you can create a peaceful wherever workspace while reducing distractions and without disturbing others.

Bluetooth Swift Pair Connectivity

Connect quickly and easily to almost any device. With Microsoft Swift Pair and Bluetooth®, avoid having to navigate the settings menu.

Enhanced 4-way Scrolling

Perfect for viewing wide documents or Web pages, the customizable 4-way tilt wheel provides left/right and up/down scrolling, as well as programmable features. [4]

All Day, Everyday Comfort

This sleek, lightweight mouse with rubber side grips delivers everyday comfort and precision, even after long hours of use.

Mouse
Device interface *
Bluetooth
Movement resolution *
4000 DPI
Scroll type *
Wheel
Buttons quantity *
6
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Business
Weight & dimensions
Width
108.6 mm
Depth
61.6 mm
Weight & dimensions
Height
38 mm
Weight
89 g
Packaging data
Package width
108 mm
Package depth
46 mm
Package height
127 mm
Package weight
94 g
Brand-specific features
HP GTIN (EAN/UPC)
197192652299
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true