location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6 Modular Laptop Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6 Modular Laptop Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J496AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961660289 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2025 04:44:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15.6 Modular Laptop Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 39.6 cm (15.6") Green, Grey
  • - Polyester
  • - Brand compatibility: Universal
  • - Water resistant
  • - 1.54 kg
More>>>
Three Products in One
Three Products in One

When you don’t know what you’ll need to transport at any given moment, pick a lightweight backpack that gives you options. Three products in one, you can use the full laptop backpack, or separate the sleeve and included pouch when you want to travel light. The removable strap simplifies transport.

Endless Organization
Endless Organization

Seize every day with a laptop backpack that keeps you organized on the go. The 27L total capacity includes a broad range of internal and external pockets across backpack, sleeve, and pouch. The self-attaching fabric holds your stuff tight, while the lockable zippers, with cable passthroughs, keep it safe[2].

Built for Any Journey
Built for Any Journey

Travel to the office or across the globe with a laptop backpack that’s built to last. This water-resistant twill polyester backpack comes with a comforting 3-year warranty, plus a dedicated water-resistant rain cover to protect your stuff from rain. Durable plastic D rings and buckles endure heavy handling.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack
Material *
Polyester
Product main colour *
Green, Grey
Brand compatibility *
Universal
Protection features
Water resistant
Country of origin
China
HP segment
Business
Weight & dimensions
Width
325 mm
Depth
200 mm
Height
495 mm
Weight
1.54 kg
Volume
27 L
Package width
325 mm
Package depth
200 mm
Package height
495 mm
Package weight
1.57 kg
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)