location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15.6-inch Modular Laptop Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6-inch Modular Laptop Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J497AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961660296 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2025 23:36:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15.6-inch Modular Laptop Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39.6 cm (15.6") Green, Grey
  • - Polyester
  • - Water resistant
  • - 1.14 kg
More>>>
Three Products in One
Three Products in One

Carry only what you need with a durable, lightweight bag that provides options. Three products in one, you can use this modular bag, sleeve, and pouch as a messenger bag, slim laptop bag, crossbody pouch, and more. Change things up with the removable strap — and travel with ease.

Endless Organization
Endless Organization

Seize every day with a modular bag that keeps you organized on the go. Provides 22L total capacity and multiple pockets across bag, sleeve, and pouch. The two external pockets offer a cable pass through. There's even a pocket for your bottle. The self-attaching fabric holds your stuff tight, while lockable zippers keep it safe [2].

Built for Any Journey
Built for Any Journey

Travel to the office or across the globe with a modular bag that’s ready for anything. Built to last, this water-resistant twill polyester laptop bag includes a comforting 3-year warranty. Durable plastic D rings and buckles endure heavy handling.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Messenger case
Material *
Polyester
Product main colour *
Green, Grey
Protection features
Water resistant
Country of origin
China
HP segment
Business
Weight & dimensions
Width
435 mm
Depth
125 mm
Height
308 mm
Weight
1.14 kg
Volume
22 L
Package width
435 mm
Package depth
125 mm
Package height
308 mm
Package weight
1.17 kg
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)