location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini Conference G9 PC with Zoom Rooms video conferencing system Ethernet LAN Mini PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Conference G9 PC with Zoom Rooms
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9C422AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4582712404513 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2025 14:28:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Mini Conference G9 PC with Zoom Rooms video conferencing system Ethernet LAN Mini PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC
  • - Bluetooth
  • - Total storage capacity: 256 GB
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi
  • - Black
More>>>
Easy to deploy

Quickly setup your conferencing space with Zoom Rooms[3] preinstalled and broad device compatibility.[6]

Customize your setup

Deploy this PC into your existing Zoom Rooms[3] environment, where it can drive up to three displays.[4]

Strong security

Get a highly secure and manageable PC that has the self-healing protection of HP Sure Start Gen7.[7]

Performance
Bluetooth
Yes
Bluetooth version
5.2
Product colour *
Black
Product type *
Mini PC
Technical details
Introduction year
2023
Memory
Internal memory type
DDR5
Total storage capacity
256 GB
Ports & interfaces
HDMI ports quantity
1
HDMI version
2.0b
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
5
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
DisplayPorts quantity
2
DisplayPort version
1.4
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Password protection
Yes
Network
Password protection type
BIOS, Power on, User
Logistics data
Country of origin
China, Japan, Mexico
Harmonized System (HS) code
8471500000
Computer system
Processor family
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model
i7-12700T
Operating system installed
Windows 10 IoT Enterprise
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
177 mm
Depth
175 mm
Height
34 mm
Weight
1.42 kg
Package width
498 mm
Package depth
132 mm
Package height
235 mm
Package weight
2.95 kg
Country Distributor
Nederland 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Canada 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)