location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7010 Intel® Core™ i5 i5-12500T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YPYR4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184850718
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2025 11:01:56
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OptiPlex Antenna Installation Guide (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OptiPlex Micro Form Factor Accessories Installation Guide (11.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OptiPlex Micro 7010 Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OptiPlex Micro 7010 Re-imaging guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL YPYR4 user manual (23.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 7010 Intel® Core™ i5 i5-12500T 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 90 W
  • - Intel® Core™ i5 i5-12500T Processor cores: 6
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 770
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth
  • - Windows 11 Pro 64-bit
More>>>
Expandable memory
Expandable memory

Up to 64GB DDR4 means more multitasking capabilities and smoother transitions between applications.

Supports 4 displays
Supports 4 displays

IGFX support for up to 4 simultaneous displays with up to 4K resolution.

Modern standby
Modern standby

Stay connected while consuming less power.

Look sleek, save space
Look sleek, save space

Compact design: Get maximum productivity with minimal footprint.

Expandable storage: Up to 1 M.2 SSD offers fast and reliable high-speed data storage.

Cut the cords: Easily pair Dell Premier wireless devices with one-click pairing.

Simplify, simplify, simplify: Enjoy minimal cables and easy management of device and monitor with our optional Single Cable Type-C Power Delivery (PD) solution.

Take your pick: Choose from six custom mounting options to fit your workspace needs with the most flexible OptiPlex form factor.

Stunning views: Experience 5K resolution with optional DisplayPort.

One BIOS
One BIOS

New OptiPlex desktops with 13th Gen Intel® core processors feature one BIOS across Towers, Small Form Factors and Micro Form Factors.

13th Gen Intel® Core™ processors
13th Gen Intel® Core™ processors

Engineered to increase your productivity.

Dell Optimizer Built-in AI
Dell Optimizer Built-in AI

Intuitive, personalized productivity.

OptiPlex 30th Anniversary
OptiPlex 30th Anniversary

30 years of desktop innovation.

Flexible IT
Flexible IT

Seamless startup: Prepared with out-of-box Remote BIOS Management and HDD Wipe.

Easy on IT: Intel vPro® platform options deliver modern management capabilities and hardware-enhanced security.

Save time: Tool-less chassis provides easy access for service, maintenance, and upgrades.

Power virtual desktops (VDI) with premium devices: New Micro available with Dell Cloud Client Workspace solutions designed for seamless and secure access to virtual workspaces.

Smart and secure
Smart and secure

Part of the Dell Trusted Devices portfolio: OptiPlex offers protection before-, below-, and above-the-OS ensuring a comprehensive defense framework to evolving threats.

Part of the Dell Cloud Client Workspace portfolio: Instantly connect to virtual workspaces with OptiPlex Micro, now available as a thin client solution. Confidently access VDI environments with versatile thin client software, such as Windows10 IoT Enterprise. All powered by Cloud Client Workspace.

Dell Optimizer
Dell Optimizer

Intelligence built around you: Automatically personalise and boost the performance of your system and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.

Personalised Performance: Intelligence and machine learning elevate productivity by automatically personalizing performance features across your entire ecosystem, making them the Dell’s most intelligent PCs.

Intelligent Collaboration: Get the Dell’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.

Safe, secure and manageable: We ensure optimization and data collection follows a stringent process to keep your information safe. Any data we do gather is analyzed locally on your system to improve your personal PC experience.

Advancing Sustainability
Advancing Sustainability

OptiPlex was our first product to be made with recycled plastic in 2007 and the first to use materials from our closed-loop supply chain in 2014. OptiPlex Micro desktops contain up to 59% recycled material, including closed-loop and ocean-bound plastic. These products are also EPEAT Gold registered and Energy Star certified.

Dell PC as a Service
Dell PC as a Service

Accelerate anywhere work experiences by modernizing how you deploy, manage and support devices with PC as a Service. Leverage both the built-in protections of the industry's most secure commercial PCs and software protections for advanced threats to help ensure a trusted workspace under a predictable price per month.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12500T
Processor cores
6
Processor threads
12
Processor boost frequency
4.4 GHz
Performance cores
6
Performance-core Max Turbo Frequency
4.4 GHz
Performance-core base frequency
2 GHz
Processor cache
18 MB
Processor cache type
Smart Cache
Number of processors installed
1
Processor base power
35 W
Maximum turbo power
74 W
Memory
Internal memory *
16 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
SSD performance class
25
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
HDMI version
1.4b
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.4a
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Design
Chassis type *
MFF
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel Q670
Audio chip
Realtek ALC3246
Audio system
High Definition Audio
Product type *
Mini PC
Software
Operating system installed *
Windows 11 Pro
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Bundled software
Windows System Driver
Power
Power supply *
90 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Non-operating shock
105 G
Weight & dimensions
Width *
36 mm
Depth *
178 mm
Height *
182 mm
Weight *
1.09 kg
Packaging content
Mouse included on selected markets
Dell Optical Mouse-MS116 - Black
Keyboard included on selected markets
Dell Multimedia Keyboard-KB216 - UK (QWERTY) - Black
Carbon footprint
Total carbon footprint (kg of CO2e)
250
Total carbon emissions, standard deviation (kg of CO2e)
57
Carbon emissions, manufacturing (kg of CO2e)
188.01
Carbon emissions, logistics (kg of CO2e)
6.672
Carbon emissions, energy usage (kg of CO2e)
53.686
Carbon emissions, end-of-life (kg of CO2e)
1.349
Total carbon emissions, w/o use phase (kg of CO2e)
196.314
PAIA version
1.3.2, 2022
Display
Display included *
No
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)