location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga Tab 11 Mediatek 256 GB 27.9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 11 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA8W0110PL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802419871 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:12:05
The date of the most recent change of this product data-sheet in Icecat.
Lenovo ZA8W0110PL user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (11.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (12.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Yoga Tab 11 Mediatek 256 GB 27.9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 11 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Grey
  • - 27.9 cm (11") 2000 x 1200 pixels IPS
  • - Mediatek Helio G90T
  • - 256 GB Flash Card reader integrated
  • - Single camera 8 MP Front camera 8 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium Polymer (LiPo) 7700 mAh
  • - Android 11
More>>>
The world filtered through cinema lenses
The world filtered through cinema lenses

Your own private screening awaits with Dolby Vision™ on a stunning 2K display, whether you're at home or on the go. Binge-watch without worry, thanks to TÜV-certified eye care.

Surround yourself with sound
Surround yourself with sound

With Dolby Atmos® on the superior JBL quad-speaker system, you can feel every noise and note, as if you’re hearing it live in the theater or stadium. Listen with boosted bass, enjoy enhanced audio fidelity, and partake in crystal-clear voice calls—all via Lenovo Premium Audio design and tuning.

One spot for all of your favorite entertainment
One spot for all of your favorite entertainment

Swipe right from your home screen to discover new content with Entertainment Space. Sign in with your subscription services and get personalized access to all of your favorite entertainment—from movies and TV shows, to games and books. Get it all in one place, so you don't need to jump from app to app.

Game and stream at full power
Game and stream at full power

Play, stream, or record at full potential on a gaming-optimized engine. Watch video for 15 hours*, then recharge in no time with 20W quick charge.*All battery life claims are approximate. Actual battery performance will vary and depend on numerous factors including product configuration and usage, software, operating conditions, wireless functionality, power management settings, screen brightness and other factors. The maximum capacity of the battery will naturally decrease with time and usage.

See things from another angle
See things from another angle

Incline your screen any way you want it and hold it in position with the built-in stainless steel kickstand. Enjoy free-stop standing and tilting or hang it on the wall while you prep in the bedroom or kitchen.

The perfect video call exists
The perfect video call exists

A flawless video call is attainable. Enjoy premium video with 99⁰ wide-angle views, plus hushed background noise.

Creativity flows from the pen
Creativity flows from the pen

Take notes, draw, or sketch what's on your mind with an optional Lenovo Precision Pen 2. Shade like you would with a pencil, thanks to next-level pressure sensitivity and tilt detection.

A safe space for children to explore, learn, and grow
A safe space for children to explore, learn, and grow

Google Kids Space is designed to nurture your kids’ curiosity and creativity, inspiring them to explore their interests through thoughtfully curated apps, books, and videos. Google Kids Space is designed for kids and works with your child’s Google account, which you can help manage with Family Link.**Books and video content not available in all regions. Video content subject to availability of YouTube Kids app. Books content requires the Google Play Books app. Availability of apps, books, and video content may change without notice. Google Assistant not available in Google Kids Space. Google Kids Space requires a Google account for your child. Parental controls require the Family Link app on a supported Android™, Chromebook, or iOS device.

Display
Display diagonal *
27.9 cm (11")
Display resolution *
2000 x 1200 pixels
Panel type *
IPS
Display brightness
400 cd/m²
Touchscreen type
Capacitive
Pixel density
213 ppi
HD type
2K
Native aspect ratio
15:9
Display number of colours
16.7 million colours
Fingerprint resistant
Yes
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio G90T
Processor cores
8
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
1.02 TB
Storage media *
Flash
Graphics
Graphics card family
ARM
Graphics card
Mali-G76 MC4
Audio
Number of built-in speakers
4
Number of microphones
2
Speakers manufacturer
JBL
Audio system
Dolby Atmos
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera field of view (FOV) angle
86°
Auto focus
Yes
Video recording
Yes
Video recording modes
1080p
Resolution at capture speed
1920x1080@30PsF
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Front camera field of view (FOV) angle
99°
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.0
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Network
WWAN
Not installed
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Design
Colour name
Storm Grey
Device type *
Mobile tablet
Housing material
Metal, Plastic
Form factor *
Slate
Product colour *
Grey
International Protection (IP) code
IP52
Performance
Assisted GPS (A-GPS) *
No
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Position location *
No
Software
Platform *
Android
Operating system installed *
Android 11
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
7700 mAh
Battery recharge time
2 h
Standby time
500 h
Continuous video playback time
15 h
Browsing time (Wi-Fi)
15 h
Power
AC adapter power
20 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
10 V
AC adapter output current
2 A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
256.8 mm
Depth
169 mm
Height
8.3 mm
Weight
650 g
Certificates
Compliance certificates
RoHS
Certification
ENERGY STAR® 8.0 RoHS compliant TÜV
Body SAR (EU)
1.46 W/kg
Extremities SAR (EU)
1.46 W/kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)