location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GY51M74265 mouse Gaming Right-hand USB Type-A 8000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GY51M74265
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY51M74265
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892091356 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2025 11:08:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo GY51M74265 mouse Gaming Right-hand USB Type-A 8000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming 8000 DPI Black
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 7 Rubber grips
  • - Power source: Cable 1.8 m
More>>>
Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement resolution *
8000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Buttons durability (million clicks)
20
Mouse tracking speed
300 ips
Acceleration (max)
35 G
Polling rate
1000 Hz
Certification
CB, CE, FCC IC, BSMI, VCCI, EQM
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Black
Rubber grips
Yes
Illumination
Yes
Illumination colour
Blue, Green, Red
Ergonomics
Cable length
1.8 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
125.3 mm
Depth
67 mm
Height
38.7 mm
Weight
105 g
Packaging data
Package width
90 mm
Package depth
42 mm
Package height
135 mm
Package weight
135 g
Country Distributor
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)