location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts tv wall mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts tv wall mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLASMA-W065BLACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371443627 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 819140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2023 13:12:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
drawing (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts tv wall mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 50 kg
  • - Minimum screen size: 94 cm (37") Maximum screen size: 190.5 cm (75") Wall
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 800 x 400 mm
  • - Number of displays supported: 1
  • - Black
More>>>
Mounting
Maximum weight capacity *
50 kg
Minimum screen size
94 cm (37")
Number of displays supported *
1
Maximum screen size *
190.5 cm (75")
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
800 x 400 mm
Panel mounting interface
200 x 200, 800 x 400 mm
Mounting type *
Wall
Ergonomics
Distance to the wall (max)
1.9 cm
Distance to the wall (min)
1.9 cm
Design
Product colour *
Black
Technical details
Country of origin
China
Package net weight
1.84 kg
Packaging data
Package width
165 mm
Package depth
40 mm
Package height
895 mm
Logistics data
Master (outer) case width
905 mm
Master (outer) case length
345 mm
Master (outer) case height
185 mm
Master (outer) case gross weight
18 kg
Master (outer) case net weight
17 kg
Products per master (outer) case
8 pc(s)
Harmonized System (HS) code
7326909890
Products per pallet (EU)
128 pc(s)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 2 distributor(s)