location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -1035MFP/DP Laser A4 1800 x 600 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1035MFP/DP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012MK3NL
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:21:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -1035MFP/DP Laser A4 1800 x 600 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1800 x 600 DPI
  • - A4 35 ppm
  • - Mono copying Colour scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB PowerPC 667 MHz
  • - 18 kg
More>>>
Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
20 s
Time to first page (black, normal)
7 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
6.9 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan to
E-mail, FTP, USB
Scan speed (colour)
14 ppm
Scan speed (black)
35 ppm
Image formats supported
JPG, TIF
Greyscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Page description languages
IBM ProPrinter, PCL 5c, PCL 6, PCL XL, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Custom media width
70 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 120 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
SNMPv3, IPsec
Email over SSL
Yes
Performance
Maximum internal memory
768 MB
Memory slots
2
Card reader integrated
No
Internal memory *
256 MB
Processor family
PowerPC
Processor frequency
667 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
55 dB
Sound pressure level (quiet mode)
49 dB
Sound power level (standby)
30 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Touchscreen
No
Display number of lines
5 lines
Power
Power consumption (average operating)
497 W
Power consumption (PowerSave)
7.8 W
Power consumption (standby)
80 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
2.9 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Certificates
Certification
GS,TüV,CE
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
494 mm
Depth
430 mm
Height
448 mm
Weight
18 kg
Technical details
Compliance certificates
RoHS
Other features
Dimensions (WxDxH)
494 x 430 x 448 mm
Scan file formats
JPG, PDF, TIFF, XPS
Emulations
PRESCRIBE IIe, PCL6 (5c/XL), KPDL 3 (PostScript 3), Line Printer, IBM Proprinter X24E, Epson LQ-850, Diablo 630,PDF Direct Print, XPS Direct Print
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Scan
Energy saving mode
Yes
Recommended monthly print volume
2.000 pages
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 13:18:14
Uk has collected 3 expert reviews for KYOCERA FS -1035MFP/DP Laser A4 1800 x 600 DPI 35 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2015-06-26 13:18:14
Mono multi-function printers start at under £200, so what makes the Kyocera Mita FS-1035MFP worth two and a half times that, at just under £500? There are three essential differences from most of the competition, even at the higher price: fast print, a du...
Good Fast print engine, Optional paper trays up to 800 sheets, Front panel USB port...
Bad Can't print jpegs from USB drives, Toner loading awkward, Graphic print a bit blotchy...
Bottom line Kyocera Mita claims a high print speed of 35ppm for the FS-1035MFP and, while this firgure is a little fanciful, the machine still manages a pretty good throughput. Our five-page text print completed in 18s giving a speed of 16.7ppm, but on the 20-page do...
80%