location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 14-16 EcoLoop Briefcase​ - CC3624 (Pack 10 pcs)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-16 EcoLoop Briefcase​ - CC3624 (Pack 10 pcs)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CC3624 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821244 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 16:34:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 14-16 EcoLoop Briefcase​ - CC3624 (Pack 10 pcs)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40.6 cm (16") Black
  • - Plastic, Polyester
  • - Brand compatibility: Dell
  • - Zip pocket
  • - Carrying handle(s) Shoulder strap
  • - Water repellent
  • - 300 g
More>>>
Sustainably made. Packed with protection.
Sustainably made. Packed with protection.

The Dell EcoLoop Essential Briefcase reduces our environmental impact and protects your tech gear and essentials wherever you work.

Designed with the environment in mind
Designed with the environment in mind

The Dell EcoLoop label identifies products that are manufactured with select materials and/or processes that help reduce our environmental impact.

Responsible dyeing process
Responsible dyeing process

Made with a solution-dyeing process for polyester that can generate up to 97% less greenhouse gas emissions, water impact and fossil fuels than traditional dyeing processes.

100% recycled plastic
100% recycled plastic

Developed consciously with an environmentally friendly design, the exterior main fabric of this briefcase is made with 100% recycled polyester that can utilize up to 90% less fossil fuels than virgin polyester and reuses approximately 6 plastic bottles.

100% recycled packaging
100% recycled packaging

The carrying case comes in packaging that’s made with 100% recycled content in the hang tag, hang loop and plastic bag.

Protection on-the-go
Protection on-the-go

Designed with 360º foam cushioning surrounding the briefcase, you can take your office essentials everywhere with peace of mind. Made from a durable fabric that's water-resistant, the bag stays dry and is easy to maintain while keeping the items inside protected.

Our carrying cases are put through rigorous quality tests, including water resistance, strap and zipper strength and fabric abrasion, proving their sturdiness and long-lasting durability for the protection of your belongings.

Bring your office anywhere
Bring your office anywhere

Store accessories in the front zipper pocket featuring two pen holders and two slip pockets. Keep your tech safe in the main compartment of the briefcase alongside your work files and documents, all placed conveniently in one place.

Be seen
Be seen

Enjoy a safe commute with reflective accents on either side of the bag for increased visibility during low light hours.

Carry with ease
Carry with ease

Comfortably carry your everyday essentials in this lightweight briefcase featuring an adjustable shoulder strap, convenient grab handles and a travel-friendly trolley strap.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Maximum screen size *
40.6 cm (16")
Case type *
Briefcase
Material *
Plastic, Polyester
Product main colour *
Black
Brand compatibility *
Dell
Interior pockets
Zip pocket
Front pocket
Yes
Carrying handle(s)
Yes
Shoulder strap
Yes
Protection features
Water repellent
Made with recycled materials
Yes
Features
Recycled materials used for making
Recycled plastic
Total amount of recycled materials used for making
100%
Weight & dimensions
Width
380 mm
Depth
275 mm
Height
50 mm
Weight
300 g
Notebook compartment dimensions (W x D x H)
360 x 255 x 25 mm
Volume
7 L
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)