location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14-inch Convertible Laptop Backpack Tote

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-inch Convertible Laptop Backpack Tote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9C2H1AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961280531 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 17:19:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 14-inch Convertible Laptop Backpack Tote
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 35.8 cm (14.1") Black
  • - Polyester
  • - Brand compatibility: Universal
  • - Water resistant
  • - 770 g
More>>>
One Bag for Any Situation
One Bag for Any Situation

Adjust this shapeshifting bag to your on-the-go lifestyle. No matter what you’re doing or where you’re going, you’ll find this thin, light laptop backpack both functional and versatile as it conveniently transforms into four different form factors—laptop backpack, tote, foldable bag, and handbag—with a single strap.

Packed and Protected
Packed and Protected

Organize your things your way with this convertible backpack that offers 18L of workable space. Your laptop[1] fits inside both vertically and horizontally. And the entire bag attaches snuggly to your rolling luggage. Take advantage of five pockets total—including external quick pocket, protective RFID-blocking pocket, and three internal pockets for pens and accessories.

Built to Last
Built to Last

You mean business, and so does this backpack. Designed for lasting performance, it comes with an impressive 3-year warranty. The bottom is lined with a thicker fabric for added durability each and every time you set the bag down. Plus, it’s equipped with metal D rings and buckles for heavy handling.

Features
Surface coloration
Monochromatic
Maximum screen size *
35.8 cm (14.1")
Case type *
Backpack
Material *
Polyester
Product main colour *
Black
Brand compatibility *
Universal
Protection features
Water resistant
Country of origin
China
HP segment
Business
Weight & dimensions
Width
350 mm
Depth
130 mm
Height
420 mm
Weight
770 g
Volume
18 L
Package width
350 mm
Package depth
130 mm
Package height
420 mm
Package weight
830 g
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)