location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX2540 M7 server 0 GB Rack (2U) Intel Xeon Silver 4410T 2.7 GHz 32 GB DDR5-SDRAM 900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX2540 M7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R2547SX011IN
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2025 18:09:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu PRIMERGY RX2540 M7 server 0 GB Rack (2U) Intel Xeon Silver 4410T 2.7 GHz 32 GB DDR5-SDRAM 900 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon Silver 4410T 2.7 GHz
  • - 32 GB 4800 MHz DDR5-SDRAM 1 x 32
  • - Rack (2U) 900 W
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
Intel Xeon Scalable 4th Gen
Processor model *
4410T
Processor frequency *
2.7 GHz
Processor boost frequency
4 GHz
Processor cores
10
Processor cache
26.25 MB
Motherboard chipset
Intel C741
Number of processors installed
1
Memory
Internal memory *
32 GB
Internal memory type *
DDR5-SDRAM
ECC
Yes
Memory clock speed
4800 MHz
Memory layout (slots x size)
1 x 32 GB
Maximum internal memory *
8 TB
Storage
Total storage capacity *
0 GB
Number of HDDs supported
16
Supported HDD sizes
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 60
Optical drive type *
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
6
VGA (D-Sub) ports quantity
1
Expansion slots
PCI Express x16 (Gen 4.x) slots
1
Design
Chassis type *
Rack (2U)
Product colour
Black
Redundant fans support
Yes
Performance
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2022 Datacenter Windows Server 2022 Standard Windows Server 2019 Datacenter Windows Server 2019 Standard Windows Server 2019 Essentials SUSE® Linux Enterprise Server 15 Red Hat® Enterprise Linux 8
Power
Redundant power supply (RPS) support *
Yes
Power supply *
900 W
Number of redundant power supplies installed
2
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Weight & dimensions
Width
482.2 mm
Depth
800 mm
Height
86.9 mm
Weight
32 kg
Brand Image Product code Product Stock Price from
Fujitsu NVAIE License & Support 1GPU SKT 3Ys - Software server Fujitsu NVAIE License & Support 1GPU SKT 3Ys - Software server
(show image)
S26361-F6810-L213 NVAIE License & Support 1GPU SKT 3Ys - Software 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu NVAIE License & Support 1GPU SKT 5Ys - Software server Fujitsu NVAIE License & Support 1GPU SKT 5Ys - Software server
(show image)
S26361-F6810-L215 NVAIE License & Support 1GPU SKT 5Ys - Software 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu TPM 2.0 MODULE V1 server Fujitsu TPM 2.0 MODULE V1 server
(show image)
PY-TPM14 TPM 2.0 MODULE V1 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu modulaire SV DC -48V 1300W Platinum server Fujitsu modulaire SV DC -48V 1300W Platinum server
(show image)
PY-PU131D modulaire SV DC -48V 1300W Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Sol-ID ASHCI S2D Bespoke NoSPoC TSS server Fujitsu Sol-ID ASHCI S2D Bespoke NoSPoC TSS server
(show image)
D:PF-AHC-SOLID-BES Sol-ID ASHCI S2D Bespoke NoSPoC TSS 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PY-CBPDC4 server Fujitsu PY-CBPDC4 server
(show image)
PY-CBPDC4 PY-CBPDC4 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modular PSU 900W platinum hp server Fujitsu Modular PSU 900W platinum hp server
(show image)
PY-PU902 Modular PSU 900W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modulare PSU 1600W platinum hp server Fujitsu Modulare PSU 1600W platinum hp server
(show image)
PY-PU163 Modulare PSU 1600W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Rack Mount Kit QRL with CMA for M6 server Fujitsu Rack Mount Kit QRL with CMA for M6 server
(show image)
PY-RR0B Rack Mount Kit QRL with CMA for M6 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modulare PSU 2200W platinum hp server Fujitsu Modulare PSU 2200W platinum hp server
(show image)
PY-PU221 Modulare PSU 2200W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)