location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MS7421W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS7421W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS7421W-GR-EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184820926
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2025 10:41:46
The date of the most recent change of this product data-sheet in Icecat.
Dell Peripheral Manager Guide (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Premier Rechargeable Wireless Mouse MS7421W User’s Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Premier Rechargeable Wireless Mouse MS7421W Quick Start Guide (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL MS7421W mouse Office Ambidextrous RF Wireless + Bluetooth Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1600 DPI Black
  • - Ambidextrous RF Wireless + Bluetooth
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries 1 m
  • - Built-in battery Rechargeable
More>>>
Ultimate convenience
Ultimate convenience

Always ready: Enjoy a hassle-free 6-monthi long battery life when you charge it fully in just 3 hours. A quick two-minute charge via the included USB-C cable will guarantee you a day’s work of uninterrupted performance.

Seamless connectivity: Connect and switch effortlessly across three devices with the dual mode RF 2.4 GHz wireless and Bluetooth connectivity.

Thoughtful design: Never lose the universal pairing receiver thanks to the dedicated dongle slot which allows you to conveniently keep it within the mouse when not in use.

Empowering productivity
Empowering productivity

Simple Management: Instantly access your most frequently used commands or applications by configuring the 5 programmable buttons via Dell Peripheral Manager (DPM). With DPM, you can easily pair your devices, program shortcut buttons, adjust DPI, check battery and connectivity status and the latest firmware updates — whatever suits your needs.

Precise Tracking: Sculpted with a patterned grip in cool platinum silver, this little wonder offers 4000 DPI, adjustable via DPM to three other preset DPIs at 1000, 1600 and 2400. Navigate with ease across ultra-wide and high-resolution displays and multi-monitor setups.

Service you’ll love
Service you’ll love

Peace of mind: Minimize the risk of downtime with the three-year Advanced Exchange Service which ships you a replacement mouse the next business day if needed, offering you added peace of mind.

The story is currently unavailable. Please, contact us.
Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
7
Frequency band
2.4 GHz
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Monochromatic
Ergonomics
Cable length
1 m
Power
Power source *
Batteries
Rechargeable
Yes
Battery type
Built-in battery
Service life of battery
6 month(s)
USB Type-C charging port *
Yes
Power
USB Type-C required charging power (min) *
0.7 W
USB Type-C required charging power (max) *
0.7 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS
Weight & dimensions
Width
61.9 mm
Depth
101.8 mm
Height
35.4 mm
Weight
80 g
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Package width
85.5 mm
Package depth
160 mm
Package height
45 mm
Package weight
221 g
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)