location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X31N50722 keyboard Mouse included Universal RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X31N50722
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X31N50722
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892093541 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2025 17:31:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4X31N50722 keyboard Mouse included Universal RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
  • - 3 pc(s)
More>>>
Professional aesthetics
Professional aesthetics

Redefining sleek aesthetics, the Lenovo Essential Wireless Combo Keyboard & Mouse Gen 2 brings a touch of sophistication to your workspace. Its ultra-slim profile, combined with a premium finish free from design flaws like visible screws, creates an elegant presence and provides an office experience like never before.  

Unmatched comfort
Unmatched comfort

This combo was skillfully crafted to prioritize your comfort and enhance productivity. The low-profile island keys, paired with ergonomically sculpted cups, ensure a seamless typing experience. Additionally, the innovative key-silencing technology guarantees a peaceful office environment. As for the mouse, it boasts an ambidextrous palm grip and a full-size design tailored for both left- and right-hand users.

Sustainable design
Sustainable design

With a strong commitment to environmental responsibility, the Lenovo Essential Wireless Combo Keyboard & Mouse Gen 2 is thoughtfully crafted from 65% post-consumer recycled plastic exterior. By utilizing recycled materials, this combo contributes to reducing the dependence on virgin plastics, making a contribution to the global trend toward sustainability.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wireless
Device interface *
RF Wireless
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10000000 million characters
Key travel distance
1.91 cm
Certification
CB, TUV marking, CE, cTUVus, FCC, IC, IMDA, WPC, BIS, SIRIM, NBTC-SDOC, SDPPI, NTC, AITI, TRC, NCC, BSMI, MSIP, VCCI, JRF, KVALITET, ICASA, TRA, NTRA, MOC, PTA, ICT, EQM, BOCRA, ARCT, ETA, NCA, POTRAZ
Design
Backlight *
No
Product colour *
Black
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
1
Service life of battery
15 month(s)
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
1600 DPI
Buttons quantity
3
Mouse
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AA
Mouse battery life
18 month(s)
Number of batteries (mouse)
1
Buttons durability (million clicks)
3000000
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
422.3 x 134.5 x 21.9 mm
Keyboard weight
406.5 g
Mouse dimensions (WxDxH)
110.1 x 61.5 x 36.1 mm
Mouse weight
65.5 g
Packaging data
Package width
520 mm
Package depth
142 mm
Package height
42 mm
Package weight
680 g
Packaging content
Number of products included *
3 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Other features
Warranty period
3 year(s)
Country Distributor
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Italia 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)