location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Voyager Microsoft Teams Certified Office Base

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Poly Voyager Microsoft Teams Certified Office Base
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
786D0AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029650092 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Poly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 02:05:52
The date of the most recent change of this product data-sheet in Icecat.
You’ve got room to move

Give your office workers flexibility and hands-free productivity with generous roaming range. They’ll be able to take multitasking to the next level and add some pep to their step with this wireless headset [1].

Choose what you hear

Tune out background noise or keep one ear open — the choice is yours with stereo and mono styles. Outstanding noise canceling and dual microphones block out nearby chatter. Enjoy superior acoustic performance, all day.

Features
Product type *
Headset stand
Brand compatibility *
POLY
Compatibility
Poly Voyager 4310, Poly Voyager 4320 and Poly Voyager Focus 2 headsets. Connects to PC via included USB-A or USB Type-C, desk phone via included cable. Smartphone connects to headset (not included) via Bluetooth
Ports & interfaces
Bluetooth
Yes
Bluetooth version
5.1
Packaging content
Quantity per pack
1 pc(s)
Power
USB connector type
USB Type-A, USB Type-C
Packaging data
Package width
210 mm
Package depth
185 mm
Package height
115 mm
Package weight
520 g
Logistics data
Country of origin
China, Mexico
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 3 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)