location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W600+ data projector Standard throw projector 2600 ANSI lumens LCD 720P (1280x720) 3D Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W600+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W600+
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ W600+ data projector Standard throw projector 2600 ANSI lumens LCD 720P (1280x720) 3D Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector Black, White
  • - LCD 2600 ANSI lumens
  • - Lamp 2500 h
  • - 720P (1280x720) 4000:1
  • - Screen size compatibility: 660.4 - 7620 mm (26 - 300") Number of colours: 16.78 million colours
  • - Zoom capability
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 290 W
More>>>
Projector
Screen size compatibility *
660.4 - 7620 mm (26 - 300")
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
720P (1280x720)
Contrast ratio (typical) *
4000:1
Number of colours
16.78 million colours
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
4000 h
Lamp power
230 W
Lens system
Focal length range
21.3 - 24.5 mm
Aperture range (F-F)
2.55 - 2.71
Zoom capability
Yes
Zoom type
Auto/Manual
Zoom ratio
1.15:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
Yes
3D Ready
Yes
Supported graphics resolutions
1280 x 720 (HD 720), 640 x 480 (VGA)
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Audio (L/R) in *
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
USB connector type
Mini-USB B
Composite video in *
1
Component video (YPbPr/YCbCr) in *
3
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
31 dB
HDCP
No
Preset modes
Cinema, Dynamic, Presentation
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
34 dB
Noise reduction
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product type *
Standard throw projector
Product colour *
Black, White
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
290 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Auto power off
Yes
Weight & dimensions
Width
93 mm
Depth
216 mm
Height
306 mm
Weight *
2.75 kg
Package weight
4 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
93 x 216 x 306 mm
Connectivity technology
Wired
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2012-04-01 03:13:23
Uk has collected 2 expert reviews for BenQ W600+ data projector Standard throw projector 2600 ANSI lumens LCD 720P (1280x720) 3D Black, White and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%