WLAN controller model
Realtek RTL8821CE
WLAN controller manufacturer
Realtek
MIMO type
Multi User MIMO
USB 2.0 ports quantity
*
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
*
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
*
1
Keyboard language
Spanish
Operating system architecture
64-bit
Operating system language
French, English, Spanish
Trial software
McAfee +Premium 12M,Microsoft Office 30 Day Trial
Operating system installed
*
Windows 11 Home
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery recharge time
4 h
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Trusted Platform Module (TPM)
Trusted Platform Module (TPM) version
2.0
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability compliance
Sustainability certificates
ENERGY STAR, EPEAT Silver
Total carbon footprint (kg of CO2e)
295
Total carbon emissions, standard deviation (kg of CO2e)
66
Carbon emissions, manufacturing (kg of CO2e)
240
Carbon emissions, logistics (kg of CO2e)
12
Carbon emissions, energy usage (kg of CO2e)
41
Carbon emissions, end-of-life (kg of CO2e)
2
Total carbon emissions, w/o use phase (kg of CO2e)
254