location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 0A65616 external hard drive 750 GB 5400 RPM USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0A65616
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A65616
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886605520071 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 0A65616 external hard drive 750 GB 5400 RPM USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 750 GB 5400 RPM
  • - Read speed: 75 MB/s
  • - Write speed: 55 MB/s
  • - Maximum data transfer rate: 5000 Mbit/s
  • - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Black
More>>>
Hard drive
HDD capacity *
750 GB
HDD speed *
5400 RPM
Type
HDD
Read speed
75 MB/s
Write speed
55 MB/s
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
Maximum data transfer rate *
5000 Mbit/s
USB connector *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Black
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Certification
UL, CE, C-UL, BSMI, VCCI, C-Tick, FCC, ICES
Security
Security algorithms
256-bit AES
Power
Bus powered *
USB
Weight & dimensions
Width
86.9 mm
Depth
122 mm
Height
19.2 mm
Packaging data
Cables included
USB
Other features
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
USB required
Yes
DC-in jack
No
Source Testseek summary Average rating
Reviews
Updated:
2012-02-01 03:51:44
Uk has collected 12 expert reviews for Lenovo 0A65616 external hard drive 750 GB 5400 RPM USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-07-10 03:32:56
If having to pay £7+ per gigabyte for secure flash drives makes you blanch, take a look at the Lenovo ThinkPad USB 3.0 Secure Hard Drive. At only £174 for 750GB—which translates to about 4GB per £4.30—and PIN-pad security, it's a lot more affordable th...
Bottom line This secure hard drive's exponentially larger capacity and high-flying USB 3.0 performance makes it a better value than secure flash drives...
80%
micromart.co.uk
Updated:
2014-03-21 01:29:47
One of the problems with external hard drives is that they're all too easy to lose, and steal. Someone could easily slip one in their pocket and wander off with it, or (in the case of our elected representatives) leave it on a train by mistake. Should thi...
80%
storagereview.com
Updated:
2012-02-01 03:51:44
Lenovo has made versions of their secure external hard drives for a while, we reviewed their eSATA version about a year ago. This time we're looking at the USB 3.0 enabled hard drive, available in capacities of 500GB and 750GB. The new USB 3.0 drives are...
Bottom line For business users on the road or those who just commute projects between offices or home, the need to securely transport data is one of the highest priorities. Blending capacity, speed, and security, Lenovo's ThinkPad USB 3.0 Secure Hard Drive puts a...
0%
pcmag.com
Updated:
2012-03-04 01:02:11
When it comes to external hard drives, secure and simple are too often contradictions in terms. That's why, back in 2009, we were delighted to discover the Lenovo ThinkPad USB Portable Secure Hard Drive, which offered built-in rather than operating-system...
Good Pushbutton access to seamless security. No software required.
Bad Setup requires a few minutes with the user's manual...
Bottom line Plenty of drives can put 750GB in your shirt pocket, but the Lenovo ThinkPad USB 3.0 Secure Hard Drive also puts 256-bit encryption at your fingertips...
90%
Laptopmag.com
Updated:
2012-04-22 02:05:21
FOLLOW US SHARE Why change something that works? That old adage was clearly on Lenovo's mind when it launched the ThinkPad USB 3.0 Secure Hard Drive. While the drive retains the classic ThinkPad look and many of the same security features of its USB 2...
Good Lightweight, compact design, Integrated USB 3.0 cable, No external power required, Multiple layers of security...
Bad No bundled utilities, Below-average write speeds...
Bottom line The Lenovo ThinkPad USB 3.0 Secure Hard Drive delivers decent speeds and boasts a large number of robust security features.
80%
storagereview.com
Updated:
2012-12-10 01:01:52
Last year we reviewed the USB 3.0 Lenovo ThinkPad that was available in capacities of 500 GB and 750 GB. Today, we are taking a look at their newer 1TB USB 3.0 enabled hard drive. The 1TB USB 3.0 drive is highlighted by the same security, as we saw last y...
Good Very good performance, Driver-free encryption, Rugged look and feel, Capacity - 1TB...
Bad Limited number of Unique IDs...
Bottom line The Lenovo ThinkPad USB 3.0 Secure Hard Drive 1TB does everything you need it to do, without drivers and without impacting speed. Lenovo continues to make encrypting your important data very easy; something that more users should get into a better habit o...
0%
pcworld.com_techhive.com
Updated:
2013-07-10 03:32:58
If having to pay $7+ per gigabyte for secure flash drives makes you blanch, take a look at the Lenovo ThinkPad USB 3.0 Secure Hard Drive. At only $200 for 750GB—which translates to about 4GB per $1—and PIN-pad security, it's a lot more affordable than...
Good Vast capacity for a portable secure drive, Secure keypad-entry protection...
Bad Bulky compared to secure USB flash drive...
Bottom line This secure hard drive's exponentially larger capacity and high-flying USB 3.0 performance makes it a better value than secure flash drives...
80%
wired.com
Updated:
2014-01-21 01:12:02
Lenovo's ThinkPad secure hard drive is wrapped in the same velvety black skin found on the company's ThinkPad notebooks, and it has the same excellent key-feel, too, so we never mistyped a PIN.Its takes a layered approach to password security with two def...
Good Alphanumeric keypad was the best I used. USB cable is attached, so there are no pieces to forget...
Bad Could be faster over USB 3.0, and transfers over USB 2.0 are glacial. Maximum available capacity is only 750 GB...
80%
wired.com
Updated:
2014-03-07 01:16:48
0%
Country Distributor
Polska 1 distributor(s)