location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Pro900 Headband

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Pro900 Headband
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14121-27 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487013006 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2025 13:12:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Pro900 Headband
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headband
  • - Bluetooth
  • - Black
More>>>
Features
Product type *
Headband
Brand compatibility *
Jabra
Compatibility
Pro900
Product colour
Black
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
195 mm
Package depth
60 mm
Package height
215 mm
Package weight
30 g
Logistics data
Harmonized System (HS) code
85189000
Products per master (outer) case
30 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra LINK 860 Jabra LINK 860
(show image)
860-09 Jabra LINK 860 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Clothing Clip Jabra Clothing Clip
(show image)
14101-52 Clothing Clip 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 II padding Jabra BIZ 2400 II padding
(show image)
14101-51 Jabra BIZ 2400 II padding 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 II ear cushions Jabra BIZ 2400 II ear cushions
(show image)
14101-49 Jabra BIZ 2400 II ear cushions 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 II ear cushions Jabra BIZ 2400 II ear cushions
(show image)
14101-48 Jabra BIZ 2400 II ear cushions 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 925_935 Headband Jabra Pro 925_935 Headband
(show image)
14121-32 Pro 925_935 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Foam Ear Cushion, Evolve 20 Jabra Foam Ear Cushion, Evolve 20
(show image)
14101-45 Foam Ear Cushion, Evolve 20 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 900 Leather Ear Cushions (10 Pcs) Jabra PRO 900 Leather Ear Cushions (10 Pcs)
(show image)
14101-42 Jabra PRO 900 Leather Ear Cushions (10 Pcs) 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Leather Ear Cushion, Evolve 20SE/30/30II/40/65/65SE Jabra Leather Ear Cushion, Evolve 20SE/30/30II/40/65/65SE
(show image)
14101-46 Leather Ear Cushion, Evolve 20SE/30/30II/40/65/65SE 0.00
(excl. VAT)
0 (incl. VAT)
Jabra LINK 14201-41 Jabra LINK 14201-41
(show image)
14201-41 Jabra LINK 14201-41 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 5 distributor(s)
Deutschland 5 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)