More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Li-Ion 6000mAh 10.8V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3535U-1BRS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
64342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
10 Aug 2024 10:17:56
The date of the most recent change of this product data-sheet in Icecat.
Features
Type
*
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
6000 mAh
Battery voltage
10.8 V
Other features
Compatible products
Equium A200-26D
Equium A300D-13X
Equium A300D-16C
Equium L300-146
Equium L300-17Q
Satellite A200-1YO
Satellite A200-244
Satellite A200-27R
Satellite A200-27U
Satellite A200-27Z
Satellite A200-28P
Satellite A200-298
Satellite A200-2BO
Satellite A210-198
Satellite A210-19T
Satellite A300-177
Satellite A300-1BZ
Satellite A300-1HV
Satellite A300-1J1
Satellite A300-1MC
Satellite A300-1OM
Satellite A300-1RY
Satellite A300-21H
Satellite A300-21I
Satellite A300-27H
Satellite A300D-15B
Satellite A500-11U
Satellite A500-15N
Satellite L300-11C
Satellite L300-13R
Satellite L300-147
Satellite L300-148
Satellite L300-149
Satellite L300-14G
Satellite L300-16L
Satellite L300-18D
Satellite L300-18E
Satellite L300-19Y
Satellite L300-1AP
Satellite L300-1AQ
Satellite L300-1AS
Satellite L300-1BV
Satellite L300-1BW
Satellite L300-1CU
Satellite L300-1DI
Satellite L300-1DN
Satellite L300-1DU
Satellite L300-1FS
Satellite L300-1G4
Satellite L300-1G5
Satellite L300-1G6
Satellite L300-1G8
Satellite L300-1G9
Satellite L300-20D
Satellite L300-20W
Satellite L300-215
Satellite L300-217
Satellite L300-227
Satellite L300-229
Satellite L300-22X
Satellite L300-25G
Satellite L300-25H
Satellite L300-26M
Satellite L300-29T
Satellite L300-29V
Satellite L300-29W
Satellite L300-29X
Satellite L300-2CP
Satellite L300-2CW
Satellite L300-2DR
Satellite L300D-10Q
Satellite L300D-11V
Satellite L300D-12I
Satellite L300D-12L
Satellite L300D-13S
Satellite L300D-202
Satellite L300D-21X
Satellite L300D-222
Satellite L300D-242
Satellite L300D-243
Satellite L300D-24Q
Satellite Pro A200-1X1
Satellite Pro A200-1X2
Satellite Pro A200-1YK
Satellite Pro A200GE-24S
Satellite Pro A200SE-1X6
Satellite Pro A200SE-1X8
Satellite Pro A200SE-24R
Satellite Pro A210-16V
Satellite Pro A210-16W
Satellite Pro A210-18M
Satellite Pro A210-1AZ
Satellite Pro A210-1B1
Satellite Pro A210-1B3
Satellite Pro A210-1C7
Satellite Pro A210-1C8
Satellite Pro A300-192
Satellite Pro A300-193
Satellite Pro A300-194
Satellite Pro A300-195
Satellite Pro A300-1A8
Satellite Pro A300-1C1
Satellite Pro A300-1C2
Satellite Pro A300-1DZ
Satellite Pro A300-1E0
Satellite Pro A300-1E7
Satellite Pro A300-1EA
Satellite Pro A300-1FZ
Satellite Pro A300-1G0
Satellite Pro A300-1LW
Satellite Pro A300-1NG
Satellite Pro A300-1NH
Satellite Pro A300-1O9
Satellite Pro A300-1OP
Satellite Pro A300-1OQ
Satellite Pro A300-1PW
Satellite Pro A300-1RR
Satellite Pro A300-1RS
Satellite Pro A300-1S8
Satellite Pro A300-1SX
Satellite Pro A300-229
Satellite Pro A300-22C
Satellite Pro A300-22E
Satellite Pro A300-249
Satellite Pro A300-257
Satellite Pro A300-25E
Satellite Pro A300-28R
Satellite Pro A300-2C2
Satellite Pro A300-2C3
Satellite Pro A300-2C4
Satellite Pro A300-2C5
Satellite Pro A300-2E3
Satellite Pro A300D-131
Satellite Pro A300D-132
Satellite Pro A300D-13E
Satellite Pro A300D-13S
Satellite Pro A300D-14N
Satellite Pro A300D-14O
Satellite Pro L300-128
Satellite Pro L300-12F
Satellite Pro L300-12H
Satellite Pro L300-12I
Satellite Pro L300-12X
Satellite Pro L300-152
Satellite Pro L300-153
Satellite Pro L300-154
Satellite Pro L300-155
Satellite Pro L300-156
Satellite Pro L300-19Q
Satellite Pro L300-19S
Satellite Pro L300-1AD
Satellite Pro L300-1AF
Satellite Pro L300-1AI
Satellite Pro L300-1DS
Satellite Pro L300-1FJ
Satellite Pro L300-1FK
Satellite Pro L300-1FL
Satellite Pro L300-1FN
Satellite Pro L300-1FO
Satellite Pro L300-21F
Satellite Pro L300-23L
Satellite Pro L300-23M
Satellite Pro L300-25K
Satellite Pro L300-26P
Satellite Pro L300-26Q
Satellite Pro L300-26R
Satellite Pro L300-28W
Satellite Pro L300-291
Satellite Pro L300-292
Satellite Pro L300-293
Satellite Pro L300-294
Satellite Pro L300-296
Satellite Pro L300-297
Satellite Pro L300-298
Satellite Pro L300-299
Satellite Pro L300-29C
Satellite Pro L300-29D
Satellite Pro L300-2CH
Satellite Pro L300-2CJ
Satellite Pro L300-2E5
Satellite Pro L300D-11I
Satellite Pro L300D-11N
Satellite Pro L300D-11O
Satellite Pro L300D-136
Satellite Pro L300D-138
Satellite Pro L300D-20R
Satellite Pro L300D-21U
Satellite Pro L300D-224
Satellite Pro L300D-225
Satellite Pro L300D-22E
Satellite Pro L300D-22Z
Satellite Pro L450-13L
Satellite Pro L450-13M
Satellite Pro L450-13P
Satellite Pro L450-13Q
Satellite Pro L450-13R
Satellite Pro L450-179
Satellite Pro L450-17K
Satellite Pro L450-17L
Satellite Pro L450-17P
Satellite Pro L450-17Q
Satellite Pro L450-17R
Satellite Pro L450D-11J
Satellite Pro L450D-11K
Satellite Pro L450D-12T
Satellite Pro L450D-12X
Satellite Pro L450D-14F
Satellite Pro L450D-14V
Satellite Pro L450D-14X
Satellite Pro L450D-14Z
Number of batteries included
1 pc(s)
Technical details
Compliance certificates
RoHS
Brand | Image | Product code | Product | Stock | Price from |
BTI |
![]() (show image) |
LTBT46153M2R | LTBT46153M2R |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
BTI |
![]() (show image) |
LTBT36917M2R | LTBT36917M2R |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
BTI |
![]() (show image) |
LTBT36738M2R | LTBT36738M2R |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
BTI |
![]() (show image) |
LTBT36666M2R | LTBT36666M2R |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
BTI |
![]() (show image) |
LTBT36616M2R | LTBT36616M2R |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
BTI |
![]() (show image) |
LTBT36564M2R | LTBT36564M2R |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
BTI |
![]() (show image) |
LTBT36562M2R | LTBT36562M2R |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
BTI |
![]() (show image) |
LTBT36552M2R | LTBT36552M2R |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
BTI |
![]() (show image) |
LTBT15906M2R | LTBT15906M2R |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
BTI |
![]() (show image) |
LTBT15629M2R | LTBT15629M2R |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|