More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
HP 1x1Ex8 KVM IP Console Switch G2 with Virtual Media CAC Software networking cable
Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1x1Ex8 KVM IP Console Switch G2 with Virtual Media CAC Software
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF620A#OD2
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
337858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
14 Mar 2024 19:23:13
The date of the most recent change of this product data-sheet in Icecat.
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
263474-B21#PK1 | 3ft Qty 4 KVM CAT5 Cable |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
262587-B21#PK1 | KVM CAT5 8-pack PS/2 Interface Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
263474-B25 | 40ft Qty 1 KVM CAT5 Cable |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
263474-B24 | 20ft Qty 4 KVM CAT5 Cable |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AF604A | 1-pack PS/2 Virtual Media Interface Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AF605A | BladeSystem c-Class KVM Interface Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
263474-B21#PK8 | 3ft Qty 4 KVM CAT5 Cable |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
263474-B21 | 3ft Qty 4 KVM CAT5 Cable |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AF625A | KVM Console Serial/Power G2 Interface Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AF624A | KVM Console PS2/USB Virtual Media CAC Interface Adapter |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|