location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ADS-1300 scanner ADF scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADS-1300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADS-1300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502674221 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:38:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother ADS-1300 scanner ADF scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Duplex scanning
  • - A4 Scanning media types supported: Business Card, Plastic Card, Thick paper, Plain paper, Recycled paper, Thin paper
  • - Maximum scan size: 215.9 x 355.6 mm
  • - USB port
  • - Power supply type: USB 11 W
More>>>
Scanning
Maximum scan size *
215.9 x 355.6 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Duplex scanning *
Yes
Greyscale levels
256
ADF scan speed (b/w, A4)
7 ppm
Design
Scanner type *
ADF scanner
Product colour *
White
Control type
Buttons
Built-in display *
No
Performance
Scan to
PC
Scan drivers
ICA, SANE, TWAIN, WIA
Paper handling
Scanning media types supported
Business Card, Plastic Card, Thick paper, Plain paper, Recycled paper, Thin paper
Maximum ISO A-series paper size *
A4
Card thickness (max)
1.24 mm
Paper tray media weight
51.8 - 128 g/m²
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
Power
Power supply type *
USB
Power consumption (typical)
11 W
Power consumption (off)
0.1 W
Weight & dimensions
Width
288 mm
Depth
101 mm
Height
85 mm
Weight
1.37 kg
Packaging data
Package width
158 mm
Package depth
200 mm
Package height
369 mm
Package weight
2.36 kg
Packaging content
Cables included
USB
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Country Distributor
Nederland 1 distributor(s)
United States 2 distributor(s)