location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Barista Brew

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Barista Brew
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSA3218/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389033223
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2025 11:40:32
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips PSA3218/10 user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Barista Brew
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Espresso machine 2.3 L
  • - 15 bar
  • - Built-in grinder Hot water system Built-in display
  • - Espresso making Cappuccino making
  • - 1350 W
  • - Black, Steel
More>>>
58 mm stainless steel portafilter for a barista-like espresso
58 mm stainless steel portafilter for a barista-like espresso

Indulge in a rich coffee and crema delivered directly to your cup through the professional-grade 58 mm stainless-steel portafilter and single- and dual-walled filter baskets. This portafilter size allows you to create a beautiful golden-brown espresso with an aromatic foamy crema while providing more consistent extraction across the coffee puck due to a wider distribution of water. Plus, it accommodates a larger dose of coffee grounds for a richer and more robust brew.

Premium calibrated tamper for levelled coffee grounds
Premium calibrated tamper for levelled coffee grounds

Tamp your ground coffee beans effortlessly using the stainless steel calibrated tamper with a flathead, ensuring the right tamping pressure and creating a balanced, consistently levelled tamping surface. Elevate your coffee brewing experience with precision and ease.

Enjoy your authentic Americano at the touch of a button
Enjoy your authentic Americano at the touch of a button

Immerse yourself in the essence of a true Americano with just a simple press of a button, now enhanced with the added convenience of an integrated hot-water outlet.

Stainless-steel milk jug with powerful steam wand
Stainless-steel milk jug with powerful steam wand

Enjoy the ease of creating smooth microfoam perfect for latte art with our 450 ml stainless-steel milk jug and powerful steam wand. Achieve that velvety texture effortlessly and savour your coffee just the way you like it.

Pressure gauge for precise coffee extraction
Pressure gauge for precise coffee extraction

Achieve precise water pressure thanks to the integrated pressure gauge that guides your brewing status and alerts you when optimal pressure has been reached.

Tamp safely with our countertop-friendly tamping system
Tamp safely with our countertop-friendly tamping system

Elevate your coffee routine with our countertop-safe tamping system. Achieve the perfect tamp confidently and conveniently, without any risk to your countertops thanks to the integrated tamping rubber on the bottom of the portafilter.

PID temperature control and pre-infusion
PID temperature control and pre-infusion

The PID temperature control system ensures the accuracy and stability of brewing temperature. The pre-infusion system helps prevent a channelling effect. Only full integration of both systems can ensure a balanced extraction.

Metal conical burr grinder with 15 grind sizes
Metal conical burr grinder with 15 grind sizes

Uncover new flavour depths with 15 different grind sizes (super-fine to coarse) from the metal conical burr grinder. To enhance your espresso's flavours, consider using a finer grind, like setting 4, in your recipes.

250 g bean container to ensure their freshness
250 g bean container to ensure their freshness

Dive into a world of coffee variety with the 250 g bean container that preserves their freshness. Elevate your coffee experience while ensuring that each brew retains its rich aroma.

European design with anti-fingerprint coated metal housing
European design with anti-fingerprint coated metal housing

Experience an elegant touch to your barista journey with our stunning European design, featuring a robust metal housing. Where style seamlessly merges with functionality, enjoy a sleek and spotless surface with our anti-fingerprint coating.

Performance
Coffee maker type *
Semi-auto
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Number of grinders
1 pc(s)
Grinder type
Metal grinder
Grinder capacity
250 g
Adjustable grinder settings
Yes
Number of grinder settings
15
Milk tank capacity
0.45 L
Hot water system *
Yes
Adjustable temperature
Yes
Number of temperature settings
3
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
2.3 L
Automatic anti-calc
Yes
Dishwasher-proof parts
Yes
Descaling function
Yes
Country of origin
China, Netherlands
Country of design
Netherlands
Cooking functions & programs
Multi beverage *
No
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Ergonomics
Housing material
Metal
Control type *
Buttons
Built-in display *
Yes
Display type
Analog
Product colour *
Black, Steel
Cord length
1 m
Power
Power *
1350 W
AC input voltage
120 V
AC input frequency
60 Hz
Power consumption (standby)
0.5 W
Auto power off
Yes
Weight & dimensions
Width
320 mm
Depth
334 mm
Height
410 mm
Weight
8.6 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Tamper
Yes
Technical details
Maximum cup height
9.5 cm
Warranty period
2 year(s)
Other features
On/off button
Yes
Milk jug capacity
0.45 L
Country Distributor
Italia 1 distributor(s)