location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ZG38C05814 keyboard Universal USB + Bluetooth QWERTY Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZG38C05814
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C05814
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530415227 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 15:11:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ZG38C05814 keyboard Universal USB + Bluetooth QWERTY Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB + Bluetooth
  • - QWERTY
  • - Grey
  • - 1 pc(s)
More>>>
Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired & Wireless
Device interface *
USB + Bluetooth
Keyboard layout *
QWERTY
Pointing device *
No
Numeric keypad *
No
Multi-device support
Yes
Multimedia keys
Yes
Key travel distance
1.3 mm
Design
Backlight *
No
Keyboard style
Straight
Flexible keyboard
No
Product colour *
Grey
LED indicators
Yes
Features
USB connector type
USB Type-C
Cable length
1.2 m
Power
Power source type *
Battery, USB
Battery technology
Lithium Polymer (LiPo)
Battery capacity
30 mAh
Battery life (max)
60 h
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Weight & dimensions
Keyboard dimensions (WxDxH)
255.6 x 105.8 x 15.6 mm
Keyboard weight
180 g
Packaging content
Number of products included *
1 pc(s)
Other features
Warranty period
2 year(s)
Country Distributor
Italia 1 distributor(s)