location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DreamColor LP2480zx computer monitor 61 cm (24") 1920 x 1200 pixels LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DreamColor LP2480zx
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GV546A4#ABB/OT-CTO
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:39
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DreamColor LP2480zx computer monitor 61 cm (24") 1920 x 1200 pixels LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED IPS
  • - 1920 x 1200 pixels 16:10
  • - 6 ms 250 cd/m² 1000:1
  • - 42 W
More>>>
Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Supported graphics resolutions
720 x 400, 1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.270 x 0.270 mm
Horizontal scan range
24 - 80 kHz
Vertical scan range
47 - 61 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
10 cm
Pivot
Yes
Pivot angle
0 - 90°
Ergonomics
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 35°
Plug and Play
Yes
Power
Power consumption (typical) *
42 W
Power consumption (standby) *
3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Non-operating relative humidity (non-condensing)
5 - 90%
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
525 mm
Depth (with stand)
254 mm
Height (with stand)
565 mm
Width (without stand)
565 mm
Depth (without stand)
98 mm
Height (without stand)
375 mm
Weight (without stand)
12.5 kg
Packaging data
Package weight
15 kg
Other features
Country of origin
China
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Package dimensions (WxDxH)
682 x 371 x 468 mm
Dimensions (W x D x H) (imperial)
564.9 x 254 x 525 mm (22.2 x 10 x 20.7")
Weight (imperial)
12.5 kg (27.5 lbs)
Product dimensions (with stand, imperial)
564.9 x 254 x 525 mm (22.2 x 10 x 20.7")
Product dimensions (without stand, imperial)
564.9 x 98 x 374.9 mm (22.2 x 3.86 x 14.8")
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 02:15:04
Uk has collected 28 expert reviews for HP DreamColor LP2480zx computer monitor 61 cm (24") 1920 x 1200 pixels LED Black, Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
pcworld.co.nz
Updated:
2013-05-19 02:14:35
The DreamColor tag on the HP DreamColor LP2480zx – it appears only in marketing, and not on the monitor itself – comes from a collaboration between HP and SKG Dreamworks movie studio. The studio wanted a panel with a wide colour range and good lineari...
70%
trustedreviews.com
Updated:
2013-05-19 02:14:37
It's not often you get to sit in front a PC display as complete as the HP DreamColor LP2480zx, but when you do you quickly gain an appreciation for what true quality looks like. Born through a partnership between HP and Dreamworks, the LP2480zx is billed...
100%
techadvisor.co.uk
Updated:
2013-05-19 02:14:37
The DreamColor tag on the HP DreamColor LP2480zx - it appears only in marketing, and not on the monitor itself - comes from a collaboration between HP and SKG Dreamworks movie studio. The studio wanted a panel with a wide colour range and good linea...
Bottom line At almost £2,000, the HP DreamColor LP2480zx isn’t exactly a budget 24in monitor, and HP is taking on some tough competition from Eizo and NEC. The wider gamut and extra features give it a technical edge, but considering that a similarly specce...
70%
macworld.co.uk
Updated:
2013-05-19 02:14:38
The DreamColor tag on this monitor – it only appears in marketing, and not on the monitor itself – comes from a collaboration between HP and SKG Dreamworks movie studio. The studio wanted a panel with a wide colour range and good linearity suitable for...
Good High performance, wide gamut; tilt, swivel and rotate; robust build, effective OSD, multiple inputs, picture-in-picture...
Bad Expensive, stand hardware is slightly wobbly, OS X colour profile isn’t accurate, control software doesn’t support OS X (but isn’t essential)...
60%
digitalversus.com
Updated:
2013-05-19 02:14:40
After testing the HP w2408h, which left something to be desired, here we have the LP2480zx, part of the manufacturer’s pro range. According to HP, this screen has an extensive colour range and a rich visual quality and homogeneity. At first glance, thi...
Good Responsiveness, Colours after resetting, Ergonomics...
Bad Default colour settings...
100%
digitalartsonline.co.uk
Updated:
2013-05-19 02:14:51
Developed with Dreamworks Animation, the DreamColor LP2480ZX is the first monitor to offer a 10-bit-per-colour output at a price that’s affordable to many creatives. The monitor’s colour range has increased from the 16 million colours of normal monito...
80%
T3.com
Updated:
2013-05-19 02:14:52
You may not immediately think of the words Hewlett Packard as synonymous with cutting-edge LCD monitors, but HPs new LP2480zx has the potential to change all that. Now, before you do a double-take on the pricetag and laugh the poor thing out of to...
Good Super-high resolution, Incredible colour depth, Feels built to last a lifetime...
Bad Not for the average joe, Slightly unimpressive contrast ratio...
Bottom line A hugely convenient leap for designers everywhere...
80%
goodgearguide.com.au
Updated:
2013-05-19 02:14:52
HP calls the 24in DreamColor LP2480zx uniquely affordable. At over $4000, most of us probably dont think that at all. However, professional users who make their living using colour-critical applications might well see the merit in that statement. Th...
Good Superb up-scaling of video, impeccable colours...
Bad Its hard to fault this monitor, but it probably could use some more calibration options in its menu system...
Bottom line For colour critical applications, this monitor is ideal. Its colours were vibrant and its black level was perfect...
85%
stuff.tv
Updated:
2014-03-20 01:34:34
If we did a top ten Most Disappointing Products Once You Get Them Out Of The Box, there’s a good chance it’d be a list of LCD monitors. Even with all the advances in display technology of late, its still a general rule that fast screens have p...
Good Stunning image clarity. Huge range of inputs...
Bad Not exactly a credit crunch price tag...
Bottom line A breakthrough for almost affordable LCDs that should filter down to cheaper panels soon...
100%
apcmag.com
Updated:
2014-03-20 01:34:34
While most of the LCDs you see at the local reseller are designed for consumers, there's a significant market out there for people who need more than a basic panel. These people are looking for exceptional colour definition. HP's LP2480zx display i...
Good Stunning image quality, Excellent build, Great warranty...
Bad Price...
80%
gcn.com
Updated:
2013-05-19 02:14:31
Given that this is the most accurate LCD we’ve ever tested, we expected to see one of the highest prices, too. Although that was true, the $2,059 sticker price is more than worth it if you need what has to be one of the most accurate LCDs on the planet. It easily earns our Reviewer’s Choice designation.
0%
tomsguide.com
Updated:
2013-05-19 02:14:34
We asses monitors on a lot of different criteria: design, handling, measuring color accuracy, response times for games and movies ... The ideal screen, of course, would excel in all of these areas. Unfortunately, thats rarely the case, and...
100%
techworld.com
Updated:
2013-05-19 02:14:38
The studio wanted a panel with a wide colour range and good linearity suitable for movie editing as well as stills, and the HP DreamColor LP2480zx is the result - or so we're told.We're also told that this 24in panel displays billions of colours, whic...
Bottom line At almost £2,000, the HP DreamColor LP2480zx isn’t exactly a budget 24in monitor, and HP is taking on some tough competition from Eizo and NEC. The wider gamut and extra features give it a technical edge, but considering that a similarly specced profe...
0%
stuff.tv
Updated:
2013-05-19 02:14:44
If we did a top ten Most Disappointing Products Once You Get Them Out Of The Box, there’s a good chance it’d be a list of LCD monitors. Even with all the advances in display technology of late, its still a general rule that fast screens have p...
Good Stunning image clarity. Huge range of inputs...
Bad Not exactly a credit crunch price tag...
Bottom line A breakthrough for almost affordable LCDs that should filter down to cheaper panels soon...
100%
apcmag.com
Updated:
2013-05-19 02:14:50
While most of the LCDs you see at the local reseller are designed for consumers, there's a significant market out there for people who need more than a basic panel. These people are looking for exceptional colour definition. HP's LP2480zx display i...
Good Stunning image quality, Excellent build, Great warranty...
Bad Price...
80%
studiodaily.com
Updated:
2013-05-19 02:14:54
This is a first-look review, because at the time of this writing, the monitor wasn’t shipping and wasn’t available for an in-house review. I was, however, able to have some quality hands-on time with it at the DreamWorks studios in Glendale, Californi...
0%
macobserver.com
Updated:
2013-05-19 02:14:56
The DreamColor LP2480zx is a powerful display thats ready to take on monitors that cost substantially more. Its sub US$3,500 price tag comes in well below $20,000 and higher price point that similar displays command. It offers stellar color accuracy i...
100%
hardwaregeeks.com
Updated:
2013-05-19 02:14:58
Have you ever wondered why the colors in your pictures when displayed on your monitor aren’t as good as in real life? Or do you miss your old clunky CRT because everything looked better than on your fancy LCD screen? Well you aren’t alone, the...
0%
tomsguide.com
Updated:
2013-05-19 02:15:00
HP allowed us to briefly test the DreamColor’s brightness settings during a demo event. We took luminosity readings on a Gossen meter in two conference rooms — in one we measured 64 spots on a white screen with fluorescent lights on in the room, in th...
0%
justechn.com
Updated:
2013-05-19 02:15:03
Ever since LCD displays came out, professionals in the Video and photographic industries have not readily adopted them because they were not very good at displaying true colors. Over the years they have gotten better, but not until today did they have so...
Bottom line As I mentioned above the Dreamcolor initiative, also includes printers. When you pair up the DreamColor LP2480zx with a DreamColor printer you will have a complete publishing system where you can go from raw source to printed material and get the resul...
93%