location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart Hub Intel® Core™ i5 i5-8365UE 25.6 cm (10.1") 1920 x 1200 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 11 IoT Enterprise GAC Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkSmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11H1000KLS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528904887 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Mar 2025 08:52:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
(Worldwide) Regulatory Notice - ThinkStation, ThinkCentre, Lenovo S, V Desktop Series, Smart (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ThinkSmart Hub Configuration Guide for Microsoft Teams Rooms (MTR) - ThinkSmart Hub Teams (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ThinkSmart Manager flyer - Thinksmart Hub 500, ThinkSmart Hub Teams, ThinkSmart Hub Zoom (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory Notices for Wireless Modules - Thinksmart Hub 500, ThinkSmart Hub Teams, ThinkSmart Hub Zoom (12.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety, Warranty, and Setup Guide - ThinkSmart Hub Teams, ThinkSmart Hub Zoom (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ThinkSmart Hub Hardware Deployment Guide for all UC Platforms - ThinkSmart Hub Teams (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 11H1000KLS user manual (46.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide - ThinkSmart Hub Teams, ThinkSmart Hub Zoom (11.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
<p>Built for teamwork</p>

Built for teamwork

The ThinkSmart Hub makes collaborating easy, whether it’s across town or around the globe. Start your meetings on time, manage your cables, communicate via voice and chat in real time on Microsoft Teams, and share control with the rotatable display. Designed for small- and medium-sized rooms, this smart room device easily scales across a range of room sizes with a mix of curated accessories, providing a solution for a variety of environments.

<p>Save time &amp; money</p>

Save time & money

With one-touch meeting start, participants can avoid dial-in delays and begin collaborating immediately via the ThinkSmart Hub. IT professionals can use the ThinkSmart Manager console to deploy, monitor, manage, and troubleshoot all Hub devices from one centralized location, while optional Smart Office Professional Services provide additional, personalized support.

<p>Clear &amp; clean audio, video, and workspace</p>

Clear & clean audio, video, and workspace

Don’t miss a word— the ThinkSmart Hub’s four built-in, premium-tuned 3W speakers and four dual-array mics will fill the meeting room and participants’ remote locations with crystal-clear audio. The 10.1 inch antiglare, smudge-resistant display features FHD (1920 x 1200) resolution and 320 Nits brightness. And the device has a minimal footprint and a clutter-reducing single-cable mechanism.

<p>Collaborate fearlessly</p>

Collaborate fearlessly

The ThinkSmart Hub for Microsoft Teams is backed by ThinkShield—the most comprehensive, end-to-end security solution on the market. Combining industry-leading secure hardware, software, services, and processes, ThinkShield protects your privacy and your data. Keep your collaboration secure.

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:10
Display brightness
320 cd/m²
Anti-glare screen
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8365UE
Processor cores
4
Processor threads
8
Processor boost frequency
4.1 GHz
Processor frequency *
1.6 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
On-board
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
Audio
Built-in speaker(s) *
Yes
Number of speakers
4
RMS rated power
12 W
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
No
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Network
WLAN controller manufacturer
Intel
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
2
Combo headphone/mic port
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
BIOS password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 IoT Enterprise GAC
Operating system language
Spanish
Bundled software
Microsoft Teams Rooms
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
240 mm
Depth (with stand)
200 mm
Height (with stand)
185.3 mm
Weight (with stand)
2.45 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Certification
TÜV Rheinland Ultra Low Noise
Packaging content
Mouse included
No
Keyboard included
No
Technical details
Box contents
ThinkSmart One Cable (1.83m)
Country Distributor
México 1 distributor(s)