location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-G5900

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-G5900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H350040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-G5900
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - LCD 5200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 7 W
  • - 464 W
More>>>
Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
5200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Projector brightness (economic mode)
4160 ANSI lumens
Keystone correction, horizontal
-20 - 20°
Keystone correction, vertical
-40 - 40°
Matrix size
1.93 cm (0.76")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
300 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
21.28 - 37.94 mm
F-number (relative aperture)
1.65
Video
Full HD *
No
HD-Ready
No
3D *
No
3D Ready
No
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
4
HDMI ports quantity *
1
BNC input ports
6
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Compatible memory cards
Not supported
Features
Noise level (economic mode)
32 dB
Features
Noise level *
38 dB
Plug and Play
Yes
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
7 W
Number of built-in speakers
1
TV tuner integrated
No
Design
Product type *
Standard throw projector
Product colour *
White
LED indicators
Yes
Power
Power consumption (typical) *
464 W
Power consumption (standby) *
0.38 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Auto power off
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight *
6.7 kg
Package width
550 mm
Package depth
560 mm
Package height
280 mm
Package weight
10.6 kg
Packaging content
Remote control included *
No
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
14 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.12 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
14 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.12 m
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
311.5 x 470 x 135 mm
Lamp-door protection
No
Connectivity technology
Wired
Tilt angle range
-30 - 30°
RS-232 ports
1
Power LED
Yes
Network ready
Yes