location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P32pz-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P32pz-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63E5GAT2UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804351025 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2025 13:23:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P32pz-30 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 cm (31.5") LCD IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 6 ms 650 cd/m² 1000:1
  • - G 33 kWh 32 W
More>>>
For the best color work
For the best color work

The ThinkVision P32pz-30 Mini-LED Monitor’s 3840 x 2160 resolution gives you the most vivid visuals for graphics and video content. In-Plane Switching panel stays clear and consistent even at wide viewing angles. You now get the most genuine HDR experience, thanks to the VESA certified HDR 1000 imaging technology. If color work is important to you, then this monitor should be too, given its excellent color accuracy (Avg. Delta E<1.5) and color space coverage (99% Adobe RGB, 98% DCI-P3).

For the best of connectivity
For the best of connectivity

Whether it be hard drives, professional mics, HD webcams, or any other accessory, the availability of a plethora of ports (2 x HDMI 2.1, 1 x DP 1.4, USB4, DP 1.4 Out, Ethernet, audio out, and a USB 3.2 Gen 2 hub) gives you the flexibility to plan out your setup just the way you like. With the ThinkVision P32pz-30 Mini-LED Monitor, charging your laptop has never been quicker, thanks to the USB4 (40 Gbps) port that lets you charge at up to 140W and an additional USB-C port to charge your mobile at up to 15W.

Better for the planet and for you
Better for the planet and for you

If you’re conscious about your impact on the planet, then the ThinkVision P32pz-30 Mini-LED Monitor is just the choice for you. With the use of recycled metal in the design, smart energy and brightness tuning for energy savings, and bio-based plastic-free materials in the packaging, it adds to your efforts to be more sustainable! CO2 offset service allows you to go a step further in doing your part for the planet by leaving zero to a minimal carbon footprint. Additionally, the ergonomic stand lets you get the most desired position.

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Mini LED
Touchscreen *
No
Display brightness (peak)
1200 cd/m²
Display brightness (typical)
650 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.182 x 0.182 mm
Pixel density
140 ppi
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
High Dynamic Range (HDR) technology
DisplayHDR 1000, High Dynamic Range 10 (HDR10), Hybrid Log-Gamma (HLG)
Colour depth
10 bit
sRGB coverage (typical)
100%
Adobe RGB coverage
99%
BT.2020 coverage
81%
Response time (extreme)
4 ms
DCI-P3 coverage
98%
Factory-calibrated
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Colour name
Raven Black
Front bezel colour
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
2
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4
Audio output
Yes
Headphone out *
No
Built-in KVM switch
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 23.5°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
33 kWh
Energy consumption (HDR) per 1000 hours *
42 kWh
Power consumption (typical) *
32 W
Power consumption (standby) *
0.5 W
Power consumption (max)
305 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
714.2 mm
Depth (with stand)
234.9 mm
Height (with stand)
456.6 mm
Weight (with stand)
10.5 kg
Width (without stand)
714.2 mm
Depth (without stand)
78.9 mm
Height (without stand)
430.9 mm
Weight (without stand)
7.6 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.9 cm
Packaging data
Package width
908 mm
Package depth
163 mm
Package height
518 mm
Package weight
14.6 kg
Packaging content
Stand included
Yes
Cables included
AC, USB
Quick start guide
Yes
Power cable length
1.8 m
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Other features
Local dimming zones
1152
Picture-by-Picture (PbP)
Yes
Compliance certificates
RoHS
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ethernet LAN (RJ-45) ports
1
Certification
EU Energy Label (G-class) Volatile Organic Compound Certification TÜV Rheinland® Eye Comfort Certification TÜV Rheinland Flicker Free TÜV Rheinland Low Blue Light
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)