location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 685 Comfort Dual-Mode Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
685 Comfort Dual-Mode Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8T6M0UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122955206 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2025 13:47:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Comfort that clicks
Comfort that clicks

Meet the dual-mode mouse designed for all-day comfort and productivity. The naturally-contoured design, soft side grips, and premium, soft top coating — with quiet clicks and fast scrolling — help keep everyone locked in on their tasks.

Purposefully designed performance
Purposefully designed performance

Take control of your day with the customizable mouse designed to do what businesses need to get done. Program six feature buttons[1]. Track on virtually any surface[2]. Vertically and horizontally scroll with a 4D tilt wheel. It’s everything you need, made for the workday.

Safe. Secure. Ready to connect
Safe. Secure. Ready to connect

No matter where your teams work, connect smoothly and securely. Engineered for Intel Evo™ and multi-OS[3] compatible, pair via the HP Unifying Dongle or Bluetooth. Switch between devices with a single click for an easy way to sync workspaces.

Mouse
Purpose *
Home
Device interface *
Bluetooth + USB Type-A
Movement resolution *
1200 DPI
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Number of programmable buttons
6
Design
Form factor *
Right-hand
Product colour *
Black
HP segment
Home
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac operating systems supported
MacOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
120 mm
Depth
69.1 mm
Height
42.2 mm
Weight
88 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
134 mm
Package depth
100 mm
Package height
50 mm
Package weight
203 g
Brand-specific features
HP GTIN (EAN/UPC)
198122955190
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Australia 3 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)