location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T24v-30 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T24v-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63D8MAT3U1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2025 17:23:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T24v-30 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 6 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - 18 W
More>>>
Prepped for productivity
Prepped for productivity

The ThinkVision T24v-30 Monitor’s 23.8-inch screen gives you a compact display to work with while the borderless design not only gives the monitor a contemporary look but also increases the overall screen real estate. The In-Plane Switching panel allows for clarity no matter the angle you are viewing it from.

Tech that’s tailored for remote work
Tech that’s tailored for remote work

Remote official video meetings have never been as simple and clear, with the in-built microphones, speakers, and 1080p front camera on the ThinkVision T24v-30 Monitor. Attaching peripherals to boost productivity is easier than ever, using side-mounted USB-A ports. Getting to work needs no waiting, as the ultra-fast login supported by Windows Hello Facial Recognition gets you going in a flash.

Ergonomics that boost productivity
Ergonomics that boost productivity

Getting your setup just right goes a long way in boosting productivity, and that’s exactly what you can do with the lift, tilt, pivot, and swivel functions that allow you to adjust the ThinkVision T24v-30 Monitor to suit your comfort. Additionally, the monitor’s Natural Low Blue Light technology protects your eyes from harmful blue light without any color distortion.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.274 x 0.274 mm
Pixel density
93 ppi
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Megapixel (approx.)
2 MP
Built-in microphone
Yes
Built-in camera *
Yes
Design
Product colour *
Black
Colour name
Raven Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0 / 3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Ports & interfaces
Audio input
Yes
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23.5°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
18 W
Power consumption (standby) *
0.5 W
Power consumption (max)
60 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
Power supply type
Internal
European Product Registry for Energy Labelling (EPREL) code
1332238
Weight & dimensions
Width (with stand)
539.8 mm
Depth (with stand)
199.7 mm
Height (with stand)
542.8 mm
Weight (with stand)
6 kg
Width (without stand)
539.8 mm
Depth (without stand)
53.9 mm
Height (without stand)
363.3 mm
Weight (without stand)
3.9 kg
Bezel width (side)
2.1 mm
Bezel width (top)
2.1 mm
Bezel width (bottom)
4.14 cm
Packaging data
Package width
590 mm
Package depth
178 mm
Package height
422 mm
Package weight
8.5 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
DisplayPort, AC, USB Type-A to USB Type-B
Quick start guide
Yes
Power cable length
1.8 m
Other features
Compatible operating systems
Windows 10, Windows 11
Certification
ENERGY STAR® Certified, TCO 9.0, TCO Edge 2.0, EPEAT™ Gold, RoHS Eyesafe® Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland® Flicker Free, TÜV Rheinland® Eye Comfort