location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab P11 5G Qualcomm Snapdragon 256 GB 27.9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 11 Teal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P11 5G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA8Y0052CH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195890698977 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:50:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (13.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab P11 5G Qualcomm Snapdragon 256 GB 27.9 cm (11") 8 GB Wi-Fi 5 (802.11ac) Android 11 Teal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Teal
  • - 27.9 cm (11") 2000 x 1200 pixels IPS
  • - Qualcomm Snapdragon 750G
  • - 256 GB uMCP Card reader integrated
  • - Single camera 13 MP Front camera 8 MP
  • - 5G Wi-Fi 5 (802.11ac) Bluetooth 5.1
  • - Lithium Polymer (LiPo) 7700 mAh
  • - Android 11
More>>>
Mobile entertainment on a new level
Mobile entertainment on a new level

This isn’t just a tablet to throw to the kids during a road trip. The Lenovo Tab P11 5G tablet is a next-level entertainment machine for even the most discerning tech aficionados. Its 11" 2K touch display is boosted by Dolby Vision™ and brings your favorite videos to life and makes video calls feel like face-to-face encounters.

Hear the vision
Hear the vision

Immerse yourself in the spatial audio revolution with Dolby Atmos®. Hear minute details in music that you never heard before with stunning clarity and depth. Cinematic sound engineers and music producers are now using this technology to give everyday users an experience that mirrors their vision exactly. With Dolby Atmos, you will always hear awesome.

Work on the fly, while on the go.
Work on the fly, while on the go.

The Lenovo Tab P11 5G can transform into a work tool by attaching the optional ergonomic laptop-class keyboard with built-in trackpad. Create documents, respond to emails, and do just about everything else faster. And with the optional Lenovo Precision Pen 2, featuring 4,096 levels of pressure sensitivity and tilt detection, draw and write as you would on a piece of paper.*Keyboard sold separately.

Deliver a powerful statement
Deliver a powerful statement

Compliment your savvy fashion sense with the Lenovo Tab P11’s striking looks. Its elegant dual-tone design leaves a lasting impression on onlookers with its modern looks, which is even better when paired with the optional folio case. It even acts as a conversation starter in your home with the optional Smart Charging Station.*Keyboard and Precision Pen are sold separately.

Discover true mobile freedom
Discover true mobile freedom

Enjoy the freedom to roam wherever you want and stay connected through 5G service without worrying about a dying battery. The Lenovo Tab P11 5G's high-capacity battery offers a whole day’s worth of streaming at high resolutions and the ability to charge back up quickly with 20W quick charge.* Optional WWAN availability varies by region and must be configured at time of purchase; additionally, it requires a network service provider.

Display
Display diagonal *
27.9 cm (11")
Display resolution *
2000 x 1200 pixels
Panel type *
IPS
Display brightness
400 cd/m²
Touchscreen type
Capacitive
Pixel density
213 ppi
HD type
2K
Native aspect ratio
15:9
Display number of colours
16.7 million colours
Processor
Processor manufacturer *
Qualcomm
Processor family *
Qualcomm Snapdragon
Processor model *
750G
Processor cores
2+6
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
1 TB
Storage media *
uMCP
Graphics
Graphics card family
Adreno
Graphics card
Adreno 619
Audio
Number of built-in speakers
4
Number of microphones
2
Speakers manufacturer
JBL
Audio system
Dolby Atmos
Speaker power
1 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
13 MP
Rear camera field of view (FOV) angle
80°
Auto focus
Yes
Rear camera flash
Yes
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Front camera field of view (FOV) angle
78°
Network
Mobile network generation
5G
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WWAN
Installed
SIM card type
NanoSIM
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
Docking connector type
Pogo Pin
Design
Colour name
Modernist Teal
Device type *
Mobile tablet
Housing material
Polymethylmethacrylate (PMMA)
Form factor *
Slate
Product colour *
Teal
International Protection (IP) code
IP52
Performance
Assisted GPS (A-GPS) *
Yes
GLONASS
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Hall sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 11
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
7700 mAh
Fast charging
Yes
Fast charging technology
Quick Charge 3.0
Battery recharge time
3 h
Standby time
789.6 h
Continuous video playback time
12 h
Continuous audio playback time
15 h
Browsing time (Wi-Fi)
14.2 h
Power
AC adapter power
20 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
AC adapter output voltage
10 V
AC adapter output current
2 A
Weight & dimensions
Width
258.4 mm
Depth
7.9 mm
Height
163 mm
Weight
520 g
Certificates
Compliance certificates
RoHS
Certification
RoHS TÜV
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Warranty period
2 year(s)