location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG NB4530A Black 2.1 channels 310 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB4530A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NB4530A.BDEULLK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4200915000003
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 14:11:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG NB4530A Black 2.1 channels 310 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.1 channels 310 W Dolby Digital, DTS
  • - Audio Return Channel (ARC)
  • - Soundbar speaker RMS power: 160 W
  • - Wireless Active subwoofer Subwoofer RMS power: 150 W
  • - Black
  • - Wired & Wireless Bluetooth 3.0+HS
More>>>
Audio
Audio output channels *
2.1 channels
RMS rated power *
310 W
Audio decoders
Dolby Digital, DTS
Equalizer
Yes
Audio Return Channel (ARC)
Yes
Game mode
Yes
Soundbar speaker
Soundbar speaker RMS power *
160 W
Impedance
4 Ω
Signal-to-Noise Ratio (SNR)
80 dB
Total Harmonic Distortion (THD)
10%
Tweeter diameter
1.3 cm
Woofer diameter (imperial)
17.8 cm (7")
Subwoofer
Subwoofer included *
Yes
Subwoofer type
Active subwoofer
Subwoofer connectivity
Wireless
Subwoofer RMS power
150 W
Subwoofer impedance
3 Ω
Bass adjustment
Yes
Features
Recommended usage
TV
Product colour *
Black
FM radio
No
Audio formats supported
LPCM, MP3, WMA
Consumer Electronics Control (CEC)
SimpLink
Technical details
3D
Yes
Technical details
Portable
No
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Bluetooth version
3.0+HS
HDMI ports quantity *
2
HDMI in
1
Number of HDMI outputs
1
USB 2.0 ports quantity
1
Digital audio optical in
1
AUX in
Yes
DC-in jack
Yes
Power
Power source
AC
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
35 W
Power consumption (standby)
0.5 W
Weight & dimensions
Soundbar weight
2.3 kg
Subwoofer weight
7.32 kg
Packaging content
Receiver included
No
Remote control included
Yes
Other features
Soundbar dimensions (W x D x H)
1038 x 75 x 35.4 mm
Subwoofer dimensions (W x D x H)
221 x 281 x 351.5 mm
Apple docking compatibility
Not supported
Country Distributor
United Kingdom 1 distributor(s)