location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Elite 10 Gen 2 - Cocoa

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite 10 Gen 2 - Cocoa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-99282902-99
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055062438
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2025 03:30:02
The date of the most recent change of this product data-sheet in Icecat.
TechSpecs_EN (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 100-99282902-99 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Elite 10 Gen 2 - Cocoa
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brown Music/Everyday In-ear Headset
  • - True Wireless Stereo (TWS) Bluetooth 5.3 10 m
  • - Intraaural Earbuds
  • - Microphone type: Built-in
  • - Built-in battery
More>>>
ENHANCED SPATIAL SOUND WITH DOLBY HEAD TRACKING

Experience a whole new dimension of sound with Elite 10 Gen 2. The multi-dimensional spatial sound, enhanced by Dolby Head Tracking technology, creates an immersive Dolby Atmos experience that lights up your senses. As you turn your head, the audio moves with you and creates a more natural sound that keeps you in the middle of your music. Equipped with 10mm speakers, the Elite 10 Gen 2 deliver smooth, premium audio that takes your favorite song, movies and games to new heights. Ignite your senses and get ready to hear the sound of a new generation.

SMART CASE FOR STREAMING ANYWHERE

Introducing the world’s first LE Audio smart case, equipped with an advanced chip for seamless audio streaming from any device*. Simply plug in the case during a flight or to your TV at home (using the USB-C/3.5mm cable provided**) to stream the content to your earbuds and enjoy it in spatial sound. Plug & play to experience cinematic sound anywhere.

*Refer to Jabra.com/claims

**Supports devices with USB-C or 3.5mm port

COMFORTABLY SINK INTO PERFECT SOUND

Sink into unbeatable all-day comfort with Elite 10 Gen 2. Thanks to the semi-open design and sleek shape, the earbuds provide a light and airy feel, removing the sensation of having your ears plugged. The unique ear gel design makes the earbud sit perfectly in your ear, with a silky soft touch for all-day wearing. So comfortable you’ll forget you’re wearing them.

CONTROL THE SOUND AROUND YOU

New Natural HearThrough lets you stay tuned to the world around you, cutting through wind noise for clear audio, even in blustery conditions. When you need to focus, activate the improved Jabra Advanced Active Noise Cancellation for up to 2x more noise cancellation than Elite 10 previous generation. Whether you're zoning in or tuning out, it's all in your control.

CALLS WITHOUT INTERRUPTIONS

Keep every call clear with our 6 perfectly positioned mics. The mics distinguish which sounds are background noise and only pick up your speaking voice, so you won’t compete with the sound around you even when it’s noisy and crowded. The most effective noise-reduction algorithms are automatically switched on to provide a superior call performance depending on your activity or location to keep your speech super sharp. Never misheard, even when you’re away from home.

SEAMLESS SWITCHING WITH BLUETOOTH MULTIPOINT

Stay connected to multiple devices with Bluetooth Multipoint. Pair your earbuds with your phone and laptop* to effortlessly switch between calls and your favorite movie at lightning speed. Seamless switching whenever you need it.

*Functionality may be limited by PC, operating system and application

EASY PAIRING EVERY TIME

Simple Bluetooth pairing enables your device to find your earbuds without having to connect manually. If you’re an Android™ or Windows user, Fast Pair and Microsoft Swift Pair will have you connected in seconds*. Whatever your device, your buds are ready for a link up.

*Fast Pair is compatible with Android™ devices 6.0+. Microsoft Swift Pair is compatible with Windows 10 or higher

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Music/Everyday
Headset type
Binaural
Product colour *
Brown
Operating keys
Multi-key
Colour name
Cocoa
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
Cable length
0.2 m
International Protection (IP) code
IP57
LED indicators
Yes
Phonebook access profile (PBAP)
Yes
Number of paired devices remembered
10
Auto-connect
Yes
Clear sound
Yes
Refurbished
Yes
Plug and Play
Yes
Works with the Google Assistant
Yes
Works with Apple Siri
Yes
Certification
Qi, Proposition 65, Google Assistant, Fast Pair, Spotify Tap, Dolby Atmos, BQB
Ports & interfaces
Connectivity technology *
True Wireless Stereo (TWS)
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, PBP, TMAP
Bluetooth version
5.3
Frequency response (music mode)
20 - 20000 Hz
Frequency response (talk mode)
100 - 8000 Hz
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Intraaural headphones type
Earbuds
Acoustic system
Semi-open
Driver unit
1 cm
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Built-in
Microphone frequency
100 - 8000 Hz
Number of microphones
6
Microphone
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery recharge time (charging case)
3 h
Continuous audio playback time (charging case/ANC on)
27 h
Continuous audio playback time (charging case/ANC off)
36 h
Continuous audio playback time (ANC on)
6 h
Continuous audio playback time (ANC off)
8 h
Fast charging
Yes
Fast charging time
5 min
Charging source
USB
Wireless charging
Yes
Music player
Audio formats supported
AAC, SBC
Operational conditions
Operating temperature (T-T)
-5 - 45 °C
Storage temperature (T-T)
-10 - 45 °C
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
19.6 mm
Depth
28.2 mm
Height
18.8 mm
Left earpiece weight
5.7 g
Right earpiece weight
5.7 g
Charging case dimensions (W x D x H)
24.4 x 65.4 x 46.9 mm
Charging case weight
45.9 g
Packaging content
Charging case
Yes
Charging case type
Wired & Wireless
Charging case connector type
USB Type-C
Quick start guide
Yes
Warranty card
Yes
Safety sheet
Yes
Cables included
USB Type-A to USB Type-C
Accessories included in set
4 sizes silicone eartips
Quantity
1
Certificates
Compliance certificates
CE, Federal Communications Commission (FCC), ISED, Mfi, REACH, RoHS
Other features
Automatic volume adjustment
Yes
Bluetooth Low Energy (BLE)
Yes
Dolby technologies
Dolby Atmos
Brand Image Product code Product Stock Price from
Jabra Elite 10 Gen 2 Earbuds - Cocoa Jabra Elite 10 Gen 2 Earbuds - Cocoa
(show image)
100-69035002-00 Elite 10 Gen 2 Earbuds - Cocoa 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Elite 10 Gen 2 Earbuds - Titanium Black Jabra Elite 10 Gen 2 Earbuds - Titanium Black
(show image)
100-69035001-00 Elite 10 Gen 2 Earbuds - Titanium Black 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Elite 10 Gen 2 Earbuds - Soft White Jabra Elite 10 Gen 2 Earbuds - Soft White
(show image)
100-69035003-00 Elite 10 Gen 2 Earbuds - Soft White 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Elite 10 Gen 2 Earbuds - Denim Jabra Elite 10 Gen 2 Earbuds - Denim
(show image)
100-69035004-00 Elite 10 Gen 2 Earbuds - Denim 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Elite 10 Gen 2 Earbuds - Gloss Black Jabra Elite 10 Gen 2 Earbuds - Gloss Black
(show image)
100-69035000-00 Elite 10 Gen 2 Earbuds - Gloss Black 0.00
(excl. VAT)
0 (incl. VAT)