location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet K7100 inkjet printer Colour 4800 x 1200 DPI A3+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K7100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB041B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585228089 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Nov 2009
Product end of life date
Bullet Points HP Officejet K7100 inkjet printer Colour 4800 x 1200 DPI A3+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A3+ 9.1 ppm
  • - USB port
More>>>
Features
Page description languages *
PCL 3
Colour *
Yes
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
2
Printing
Print speed (colour, draft quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
25 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9.1 ppm
Print speed (colour, normal quality, A4/US Letter)
5.5 ppm
Print speed (black, normal quality, A3)
6 ppm
Print speed (colour, normal quality, A3)
3.6 ppm
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Banner, Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A3+, A4
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C6
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Parallel, USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Built-in processor
Yes
Processor frequency
96 MHz
Performance
Sound pressure level (printing)
51 dB
Design
Market positioning *
Home & office
Product colour *
Black, Grey
Built-in display *
No
Certification
FCC Title 47 CFR Part 15 Class B (USA), CTICK (Australia and New Zealand), VCCI (Japan), CE (European Union), BSMI (Taiwan), ICES (Canada), CCC S&E (China), MIC (Korea)
Power
Power consumption (printing) *
27.7 W
Power consumption (off)
1 W
Power consumption (standby)
2.7 W
Power consumption (max)
60 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
574.5 mm
Depth
409.5 mm
Height
186.3 mm
Weight
10.2 kg
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Bundled software
HP Printer Software, HP Photosmart Essential Software, HP Smart Web Printing
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:32:43
Uk has collected 1 expert review for HP Officejet K7100 inkjet printer Colour 4800 x 1200 DPI A3+ and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2011-09-26 17:32:43
HP's latest business inkjet printer is aimed squarely at workgroups that require A4 colour printing and have only the occasional need for anything bigger. The problem with A3 colour lasers is they command a big price hike over A4 models and many small...
Bottom line Very good value for occasional A3 colour printing and outstanding output quality but a real slouch in the speed stakes...
67%