location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre Tiny-In-One 24 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre Tiny-In-One 24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12NBGAR1TK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804349671 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2025 15:14:56
The date of the most recent change of this product data-sheet in Icecat.
TIO 24 Gen 5 Touch Guides & Manuals (13.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre Tiny-In-One 24 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 6 ms 250 cd/m² 1000:1
  • - 14 W
More>>>
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
Yes
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.275 x 0.275 mm
Pixel density
93 ppi
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Colour depth
8 bit
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Performance
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Built-in camera *
Yes
Design
Product colour *
Black
Colour name
Raven Black
Detachable stand
Yes
Feet colour
Black, Red
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Built-in KVM switch
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15.5 cm
Pivot
Yes
Pivot angle
-5 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23.5°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
14 W
Power consumption (standby) *
0.5 W
Power consumption (max)
34 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Weight & dimensions
Width (with stand)
539.8 mm
Depth (with stand)
207.6 mm
Height (with stand)
539.6 mm
Weight (with stand)
6 kg
Width (without stand)
539.8 mm
Depth (without stand)
72.8 mm
Height (without stand)
367.6 mm
Weight (without stand)
3.7 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
4.6 cm
Packaging data
Package width
620 mm
Package depth
187 mm
Package height
420 mm
Package weight
9.5 kg
Packaging content
Stand included
Yes
Cables included
AC
Power adapter included
Yes
Quick start guide
Yes
Power cable length
1 m
Other features
Compatible operating systems
Windows 10 Windows 11
Certification
EPEAT Gold Registered EU Energy Label (D-class) ENERGY STAR Certified TCO Certified 9.0 TCO edge 2.0 Volatile Organic Compound Certification RoHS compliant Eyesafe Certified 2.0 TÜV Rheinland Eye Comfort Certification TÜV Rheinland Low Blue Light (Hardware Solution)