location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX2550 M7 server Tower Intel Xeon Silver 4509Y 2.6 GHz 16 GB DDR5-SDRAM 900 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX2550 M7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T2557SC031IN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4066733142291
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 10:04:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu PRIMERGY TX2550 M7 server Tower Intel Xeon Silver 4509Y 2.6 GHz 16 GB DDR5-SDRAM 900 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon Silver 4509Y 2.6 GHz
  • - 16 GB 4800 MHz DDR5-SDRAM 1 x 16
  • - Tower 900 W
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon Silver
Processor generation
Intel Xeon Scalable 4th Gen
Processor model *
4509Y
Processor frequency *
2.6 GHz
Processor boost frequency
4.1 GHz
Processor cores
8
Processor cache
22.5 MB
Number of processors installed
1
Memory
Internal memory *
16 GB
Internal memory type *
DDR5-SDRAM
Memory slots
16x DIMM
Memory clock speed
4800 MHz
Memory layout (slots x size)
1 x 16 GB
Maximum internal memory *
4 TB
Storage
Number of HDDs supported
8
Supported HDD sizes
2.5"
RAID support *
Yes
Network
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
8
VGA (D-Sub) ports quantity
1
Expansion slots
PCI Express x8 (Gen 4.x) slots
8
PCI Express x16 (Gen 4.x) slots
4
Design
Chassis type *
Tower
Product colour
Black, Red
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2022 Datacenter Windows Server 2022 Standard Windows Server 2019 Datacenter Windows Server 2019 Standard Windows Server 2019 Essentials SUSE Linux Enterprise Server 15 Red Hat Enterprise Linux 8
Power
Power supply *
900 W
Number of main power supplies
2
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
8 - 85%
Weight & dimensions
Width
176 mm
Depth
777 mm
Height
455 mm
Weight
41.9 kg
Brand Image Product code Product Stock Price from
Fujitsu Modular PSU 900W titanium hp low noise server Fujitsu Modular PSU 900W titanium hp low noise server
(show image)
PY-PU903 Modular PSU 900W titanium hp low noise 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modular PSU 500W titanium hp low noise server Fujitsu Modular PSU 500W titanium hp low noise server
(show image)
PY-PU505 Modular PSU 500W titanium hp low noise 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu NVAIE License & Support 1GPU SKT 3Ys - Software server Fujitsu NVAIE License & Support 1GPU SKT 3Ys - Software server
(show image)
S26361-F6810-L213 NVAIE License & Support 1GPU SKT 3Ys - Software 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu NVAIE License & Support 1GPU SKT 5Ys - Software server Fujitsu NVAIE License & Support 1GPU SKT 5Ys - Software server
(show image)
S26361-F6810-L215 NVAIE License & Support 1GPU SKT 5Ys - Software 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Rack Mount Kit F2-C S7 LV server Fujitsu Rack Mount Kit F2-C S7 LV server
(show image)
PY-RRL6 Rack Mount Kit F2-C S7 LV 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Rack conversion kit 4U server Fujitsu Rack conversion kit 4U server
(show image)
PY-RC18 Rack conversion kit 4U 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PY-TKCPC86 server Fujitsu PY-TKCPC86 server
(show image)
PY-TKCPC86 PY-TKCPC86 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu TPM 2.0 MODULE V1 server Fujitsu TPM 2.0 MODULE V1 server
(show image)
PY-TPM14 TPM 2.0 MODULE V1 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modular PSU 900W platinum hp server Fujitsu Modular PSU 900W platinum hp server
(show image)
PY-PU902 Modular PSU 900W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Modulare PSU 1600W platinum hp server Fujitsu Modulare PSU 1600W platinum hp server
(show image)
PY-PU163 Modulare PSU 1600W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)