location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart One for Microsoft Team Rooms video conferencing system Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart One for Microsoft Team Rooms
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12BW0004EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197532751040 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Nov 2024 11:07:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart One for Microsoft Team Rooms video conferencing system Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth
  • - Built-in speaker(s) RMS rated power: 30 W
  • - Internal memory: 16384 MB Total storage capacity: 256 GB
  • - Ethernet LAN 1000 Mbit/s Wi-Fi
  • - Black
More>>>
Performance
Number of cameras
1
Bluetooth
Yes
Bluetooth version
5.0
Product colour *
Black
Audio
Built-in speaker(s)
Yes
Number of speakers
2
RMS rated power
30 W
Memory
Internal memory
16384 MB
Storage media type
SSD
Total storage capacity
256 GB
Ports & interfaces
HDMI ports quantity
3
HDMI output ports quantity
2
HDMI input ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Wi-Fi
Yes
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Camera
Privacy camera
Yes
Privacy type
Privacy shutter
Microphone
Number of microphones
8
Features
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Computer system
Processor family
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model
i5-1145G7E
Operating system installed
Windows 11 IoT Enterprise GAC
Power
Power consumption (typical)
135 W
Weight & dimensions
Width
700 mm
Depth
89 mm
Height
110 mm
Weight
3.55 kg
Country Distributor
Magyarország 1 distributor(s)