location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Everyday 16 Odyssey Gray Laptop Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everyday 16 Odyssey Gray Laptop Briefcase
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A08JTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122601936 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67893
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2025 07:15:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Everyday 16 Odyssey Gray Laptop Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40.9 cm (16.1") Grey
  • - Polyester
  • - Brand compatibility: Universal
  • - Shoulder strap
  • - Water resistant
  • - 490 g
More>>>
Built Tough for Your Tech
Built Tough for Your Tech

Feel confident your tech is protected when you're on the move with this durable 16-inch laptop briefcase.[1] Water-resistant and made from 600D polyester for extra strength[2], it includes a padded laptop compartment to guard against bumps and scratches and comes with a 3-year warranty.

Everything in its Place
Everything in its Place

Stay organized all day, every day with 12 L of storage space for all your essentials. Store everything in its dedicated place with a quick access pocket, accessories pockets, pen loops, and more.

Designed Around You
Designed Around You

With a simple, functional design, you've got everything you need for wherever your day takes you. Convenient to carry by hand or with the removable shoulder strap, this laptop briefcase also includes a key fob for convenience and a travel-ready trolley strap.

Features
Surface coloration
Monochromatic
Maximum screen size *
40.9 cm (16.1")
Case type *
Briefcase
Material *
Polyester
Product main colour *
Grey
Brand compatibility *
Universal
Shoulder strap
Yes
Removable shoulder strap
Yes
Protection features
Water resistant
Country of origin
Indonesia
Features
HP segment
Home
Weight & dimensions
Width
405 mm
Depth
50 mm
Height
305 mm
Weight
490 g
Volume
12 L
Package width
405 mm
Package depth
50 mm
Package height
305 mm
Package weight
511 g
Country Distributor
Nederland 4 distributor(s)
United Kingdom 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)