location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Everyday 16 Odyssey Gray Laptop Bag

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everyday 16 Odyssey Gray Laptop Bag
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A08JWAA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122601950 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2025 04:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Everyday 16 Odyssey Gray Laptop Bag
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40.9 cm (16.1") Grey
  • - Polyester
  • - Brand compatibility: Universal
  • - Shoulder strap
  • - Water resistant
  • - 510 g
More>>>
Built Tough for Your Tech
Built Tough for Your Tech

Feel confident your tech is protected when you're on the move with this durable 16” laptop bag.[1] Water-resistant and made from 600D polyester for extra strength[2], it includes a padded laptop compartment to guard against bumps and scratches and comes with a 3-year warranty.

Everything in its Place
Everything in its Place

Stay organized all day, every day with 13L of storage space and two compartments for all your essentials. Store everything in its dedicated place with a quick access pocket, accessories pockets, document storage, pen loops, and more.

Designed Around You
Designed Around You

With a simple, functional design, you've got everything you need for wherever your day takes you. Convenient to carry by hand or with the removable shoulder strap, this laptop bag also includes a key fob for convenience and a travel-ready trolley strap.

Features
Surface coloration
Monochromatic
Maximum screen size *
40.9 cm (16.1")
Case type *
Briefcase
Material *
Polyester
Product main colour *
Grey
Brand compatibility *
Universal
Shoulder strap
Yes
Removable shoulder strap
Yes
Protection features
Water resistant
Country of origin
Indonesia
Features
HP segment
Home
Weight & dimensions
Width
405 mm
Depth
60 mm
Height
305 mm
Weight
510 g
Volume
13 L
Package width
405 mm
Package depth
60 mm
Package height
305 mm
Package weight
537 g
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)