location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab M10 Tiger 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M10
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZAAE0112ES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804953830 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Dec 2024 08:44:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (11.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab M10 Tiger 64 GB 25.6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Grey
  • - 25.6 cm (10.1") 1920 x 1200 pixels IPS
  • - Tiger T610 1.8 GHz
  • - 64 GB eMCP Card reader integrated
  • - Single camera 8 MP Front camera 5 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Lithium Polymer (LiPo) 5100 mAh
  • - Android 11
More>>>
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1920 x 1200 pixels
Maximum refresh rate
60 Hz
LED backlight
Yes
Panel type *
IPS
Display brightness
320 cd/m²
HD type
WUXGA
Fingerprint resistant
Yes
Processor
Processor manufacturer *
Unisoc
Processor family *
Tiger
Processor model *
T610
Processor cores
8
Processor frequency *
1.8 GHz
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Maximum internal memory
4 GB
Storage
Internal storage capacity *
64 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
2 TB
Storage media *
eMCP
Graphics
Graphics card family
ARM
Graphics card
Mali-G52 3EE
Graphics card cores
2
Audio
Number of built-in speakers
2
Number of microphones
1
Audio system
Dolby Atmos
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Front camera *
Yes
Front camera resolution (numeric)
5 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.0
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Combo headphone/mic port
Yes
Design
Colour name
Storm Grey
Device type *
Mobile tablet
Housing material
Metal, Plastic
Form factor *
Slate
Product colour *
Grey
Performance
GLONASS
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Proximity sensor
Yes
Hall sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 11
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
5100 mAh
Battery recharge time
3.5 h
Standby time
672 h
Continuous video playback time
10 h
Continuous audio playback time
64 h
Browsing time (Wi-Fi)
9 h
Power
AC adapter output voltage
5 V
AC adapter output current
2 A
Weight & dimensions
Width
239.8 mm
Depth
158.6 mm
Height
8.5 mm
Weight
460 g
Packaging content
AC adapter included *
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m