- - Premium Laptop Clamshell Silver
- - Intel Core Ultra 7 155U Processor cores: 12
- - 35.6 cm (14") WUXGA 1920 x 1200 pixels IPS 16:10
- - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
- - 1 TB SSD
- - Intel Graphics
- - Wi-Fi 6E (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
- - Lithium-Ion (Li-Ion) 56 Wh 65 W
- - Windows 11 Pro
HP EliteBook 640 14 inch G11 Notebook PC Intel Core Ultra 7 155U Laptop 35.6 cm (14") WUXGA 16 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Silver



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.
Free up time to focus on what matters with an Intel Core™ Ultra processor purposely built for the next era of AI software. Three compute engines manage AI workloads, help improve video conferencing, and allow for advanced content creation.[2]
The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[1]
Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[4]
Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen7 automatically recovers the BIOS from malware, rootkits, or corruption.
Manage and monitor your battery’s performance and condition and customize charging options with the easy-to-use HP Power Manager dashboard.[5]
Enjoy the new 14-inch 16:10 display and large keyboard and clickpad.
HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[3]
Enjoy the crystal-clear audio performance delivered by Dynamic Voice Leveling[6] and AI Noise Reduction.[6]
This PC contains at least 50-percent post-consumer recycled plastic in the keycaps.[7]


























