location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Travel Plus 30L 17-inch Laptop Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel Plus 30L 17-inch Laptop Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2CC9AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122969593 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2025 18:03:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Travel Plus 30L 17-inch Laptop Backpack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - Polyester
  • - 1.08 kg
More>>>
All Things Organized
All Things Organized

Stay organized with three compartments and multiple pockets, including two quick access pockets, for all your essentials. Expand the capacity from 30L to 35L to fit everything you need for your business trip–tech, clothing, packing cubes, and more–in one bag.

Designed for Quick Access
Designed for Quick Access

Streamline your security experience with a travel laptop backpack that provides easy access to all your belongings. The 180-degree opening lets you quickly grab whatever you need in the moment—laptop[1], toiletries, liquids, accessories, and more.

Protection on Multiple Levels
Protection on Multiple Levels

This backpack is built for the long haul with durable, water-resistant[2] 750D recycled polyester. Padded compartments safeguard your laptop[1] and accessories from bumps and bruises, while the RFID-blocking pocket and lockable, anti-puncture zippers[3] deter theft.

Features
Material *
Polyester
Product main colour *
Blue
Country of origin
CHN
HP segment
Home
Weight & dimensions
Width
330 mm
Depth
200 mm
Weight & dimensions
Height
500 mm
Weight
1.08 kg
Package width
330 mm
Package depth
200 mm
Package height
500 mm
Package weight
1.11 kg
Other features
Minimum screen size
43.9 cm (17.3")
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)