location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W GaN USB-C Laptop Charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W GaN USB-C Laptop Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
600Q8UT#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122960590 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 10:45:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Tiny But Mighty
Tiny But Mighty

Travel easily with this petite powerhouse. Even though it's compact, you get all the benefits of efficient charging. It's 20% smaller than our last-gen 65W laptop charger and its gallium nitride (GaN) technology packs even more power while staying efficient. Now don't let all that power go to your head.

Fast Charging. Universal Power
Fast Charging. Universal Power

Charge your laptop and other devices quickly with the fast charging capabilities[3] of USB-C®. Enjoy fast charging with most USB-C® devices, not just HP products[1]. Your device ecosystem is now wide open and ready to power up.

Simultaneous USB-C® Charging
Simultaneous USB-C® Charging

Two USB-C® ports to multitask your charging needs. Phone and laptop. Laptop and tablet. Tablet and toothbrush? Whatever powers your day plugs in here[2].

Features
Input voltage *
90 V
Input current
1.6 A
Output power *
65 W
Power
AC adapter output current
8 A
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Cable length
10 m
Width
75 mm
Depth
53 mm
Height
22 mm
Weight
85 g
Packaging data
Package width
75 mm
Package depth
53.3 mm
Package height
22 mm
Package weight
525 g
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)