location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX1330 M5 server 0 GB Rack Intel Xeon E E-2374G 3.7 GHz DDR4-SDRAM 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX1330 M5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R1335SX340IN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4066733291494
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 16:47:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu PRIMERGY RX1330 M5 server 0 GB Rack Intel Xeon E E-2374G 3.7 GHz DDR4-SDRAM 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E E-2374G 3.7 GHz
  • - 3200 MHz DDR4-SDRAM
  • - Rack 500 W
More>>>
Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2374G
Processor frequency *
3.7 GHz
Processor boost frequency
5 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel C256
Number of processors installed
1
Memory
Internal memory type *
DDR4-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
3200 MHz
Maximum internal memory *
128 GB
Storage
Maximum storage capacity *
0 TB
Total storage capacity *
0 GB
RAID support *
Yes
RAID levels
0, 1, 5, 6
Graphics
On-board graphics card
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model
Intel UHD Graphics P750
Network
LAN controller
Intel I210
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
VGA (D-Sub) ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 4.x) slots
2
Expansion slots
PCI slots
1
Design
Chassis type *
Rack
Product colour
Black, Stainless steel
Rack mounting
Yes
Bezel
Yes
Performance
Noise level
22 dB
BIOS type
UEFI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2022 Datacenter, Windows Server 2022 Standard, Windows Server 2022 Essentials, Windows Server 2019 Datacenter, Windows Server 2019 Standard, Windows Server 2019 Essentials, VMware vSphere 7.0, Red Hat Enterprise Linux 8
Power
Redundant power supply (RPS) support *
Yes
Power supply *
500 W
Number of main power supplies
1
Power supply input voltage
100 - 240 V
Power supply input frequency
50 / 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
CB, GS, CE, NRTLc/us, FCC, ICES-003, NMB-003, VCCI, JIS 61000-3-2, EAC, KC, CCC, RCM, BSMI
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
482.6 mm
Depth
612 mm
Height
43 mm
Weight
13 kg
Technical details
Compliance certificates
RoHS, WEEE
Brand Image Product code Product Stock Price from
Fujitsu Modular PSU 900W platinum hp server Fujitsu Modular PSU 900W platinum hp server
(show image)
PY-PU902 Modular PSU 900W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)