location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Engage 45 SE - Stereo, NA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage 45 SE - Stereo, NA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9659-523-125
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487026198 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2024 20:33:15
The date of the most recent change of this product data-sheet in Icecat.
Jabra 9659-523-125 user manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Engage 45 SE - Stereo, NA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless 150 m
  • - Supraaural 40 - 16000 Hz
  • - Microphone type: Boom
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Sound like a pro

Professional, hands-free calls are here with the Engage 45 SE headset for deskphones.

Its impressive microphone is optimized for speech clarity so everyone is heard loud and clear, whether in the office or taking calls at the front desk.

With wideband audio delivering natural, crisp sound, we say goodbye to call fatigue and those annoying crackly, robotic voices and say hello to clearer, efficient conversations via the deskphone.

Yes, they did catch that.

Busy-day-proof

The Engage 45 SE is made for the busiest work environments.

Whether it’s a corporate front desk, a bustling hotel, or a hectic hospital, this headset is designed to handle it all.

Its durable design can take the daily grind without breaking a sweat – you can count on this headset for tough, reliable performance that keeps up with any demanding job, day in, day out.

All bases covered

The Engage 45 SE is part of the versatile Engage wireless family, built to adapt to changing needs.

Users start by connecting it to a deskphone, but, if the setup changes, no worries - this headset works with the Engage 55 USB adaptor (Link 400) and Engage 65 base unit accessories too.

That means you can keep the same headset and just upgrade your USB adaptor or base, making it a smart, future-proof solution for any organization. Flexible, adaptable, and ready for anything.

Light as a feather

Say goodbye to any headset discomfort with the Engage 45 SE.

Its ultra-lightweight design means users won't feel bogged down, even during marathon shifts.

This headset is designed to be cool and distraction-free with no more heat build-up or pressure on the ears - just complete comfort for full focus.

The perfect blend of lightness and performance makes every workday super smooth from start to finish.

Maximum security

As with the rest of the Engage DECT SE products, the Engage 45 SE is DECT Security certified and goes the extra mile with FIPS military-grade 256-bit encryption.

Think of it as a mini Fort Knox - conversations are locked down tight. For sensitive information and total peace of mind, the Engage 45 SE ensures all chats stay private and secure.

Freedom to roam

The Engage 45 SE has an impressive wireless range of up to 150 meters, allowing freedom to move around the office, assist guests at the front desk or step into the back room when needed.

Wherever users wander, they'll experience clear and stable wireless connectivity that doesn’t drop. This extended range gives the freedom to multitask and stay productive without being tethered to a desk.

Power-up your calls

Stay powered up with the Engage 45 SE's impressive battery life. Get up to 13 hours of talk-time with the stereo or mono headsets and up to 9 hours for the convertible headset.

If there are back-to-back calls or extra-long shifts, this headset keeps going strong all day. No more stressing about battery life – users can stay focused and productive all day with the Engage 45 SE's reliable, long-lasting performance. Ready, headset, go.

As flexible as you are

Because everyone’s preferences are different, Engage 45 SE is available in three different wearing styles, mono, stereo or convertible, that can be used with an earhook or headband depending on what suits the user best.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone 2.0
Suitable for use in country/location
North America
Ports & interfaces
Connectivity technology *
Wireless
Frequency response (music mode)
40 - 16000 Hz
Frequency response (talk mode)
150 - 6800 Hz
Wireless range
150 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
40 - 16000 Hz
Microphone
Microphone type *
Boom
Microphone direction type
Unidirectional
Number of microphones
2
Microphone
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Base station
Base station colour
Black
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable battery
Yes
Talk time
13 h
Battery recharge time
1.5 h
Charging source
USB
Standby time
52 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Weight
83 g
Packaging data
Package width
190 mm
Package depth
147 mm
Package height
95 mm
Packaging content
AC adapter included *
Yes
Cables included
USB Type-A to USB Type-C
Base station
Yes
Quantity
1
Technical details
Warranty period
2 year(s)
Other features
Applications supported
Jabra Direct, Jabra SDK, Jabra Xpress
Brand Image Product code Product Stock Price from
Jabra Engage SE Replacement Headset - Mono UC, NA Jabra Engage SE Replacement Headset - Mono UC, NA
(show image)
14401-42 Jabra Engage SE Replacement Headset - Mono UC, NA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Engage SE Replacement Headset - Stereo UC, NA Jabra Engage SE Replacement Headset - Stereo UC, NA
(show image)
14401-47 Jabra Engage SE Replacement Headset - Stereo UC, NA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)