location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Engage 75 SE - Convertible, UK/HK/SG/AU/NZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage 75 SE - Convertible, UK/HK/SG/AU/NZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9655-583-117
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991030969
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2025 08:32:52
The date of the most recent change of this product data-sheet in Icecat.
TechSpecs_EN (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 9655-583-117 user manual (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Engage 75 SE - Convertible, UK/HK/SG/AU/NZ
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Ear-hook, Head-band Headset
  • - Wireless Bluetooth 5.0 100 m
  • - Intraaural 40 - 16000 Hz
  • - Microphone type: Boom
  • - Built-in battery Lithium-Ion (Li-Ion)
More>>>
Industry-leading wireless performance.

Provides superior wireless connectivity to a range of 150 metres, enabling 3x more users in the same office space – with no loss in connection quality. Work away from the desk and still maintain a connection that won’t let you, or your customers, down.

Crystal-clear calls.

Advanced noise-cancelling microphone and enhanced speakers deliver crystal-clear calls even in noisy offices.

Fewer interruptions.

The busylight acts as a do not disturb sign for colleagues.

Connect to up to five devices simultaneously.

You can connect to a deskphone, softphone, analogue phone and 2 Bluetooth devices.

Choice of wearing options to suit every workstyle.

Soft ear cushions and additional padding on the headband provide all-day comfort and a secure fit.

Premium usability and build.

Easily answer and end calls, mute and adjust volume using the intuitive controls on the headset.

Performance
Product type *
Headset
Wearing style *
Ear-hook, Head-band
Recommended usage *
Office/Call center
Headset type
Convertible
Product colour *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
DECT connectable
Yes
Hearing protection technologies
Jabra PeakStop, Jabra Safetone 2.0
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
Suitable for use in country/location
Australia, New Zealand, Singapore, United Kingdom, Hong Kong
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
5.0
Frequency response (music mode)
40 - 16000 Hz
Frequency response (talk mode)
150 - 6800 Hz
Wireless range
100 m
Headphones
Ear coupling *
Intraaural
Headphone frequency
40 - 16000 Hz
Driver unit
1.3 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone direction type
Unidirectional
Microphone
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Base station
Base station colour
Black
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable battery
Yes
Talk time
9 h
Battery recharge time
1.5 h
Charging source
USB
Standby time
52 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-5 - 45 °C
Sustainability
Sustainability certificates
TCO
Weight & dimensions
Weight
21 g
Packaging data
Package width
145 mm
Package depth
190 mm
Package height
93 mm
Packaging content
AC adapter included *
Yes
Cables included
Phone, USB Type-A to USB Type-C
Base station
Yes
Accessories included in set
3 sizes gel eartips
Quantity
1
Power
USB Type-C charging port *
Yes
Certificates
Certified for Microsoft Teams
Yes
Other features
Applications supported
Jabra Direct, Jabra SDK, Jabra Xpress
Brand Image Product code Product Stock Price from
Jabra Engage SE Replacement Headset - Convertible UC, EMEA/APAC Jabra Engage SE Replacement Headset - Convertible UC, EMEA/APAC
(show image)
14401-51 Jabra Engage SE Replacement Headset - Convertible UC, EMEA/APAC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Australia 3 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)