location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex FS50 W Printer large format printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex FS50 W Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9T923C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415309426 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2025 21:50:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
STUNNING—Quality that drives high margins

You can grow into higher-margin jobs with up to 30% wider gamut[1] at high speed—preserving media gloss, feel.
Stand out with a wide range of signage and décor applications—thin films, vinyl, odourless[2] backlit textiles.
Consistent colour and quality configurations across your global fleet with HP Configuration Center[3].

SCALABLE—As your business grows

Integrate future enhancements with a scalable platform ready to meet evolving business needs.
Meet tight turnarounds with speeds up to 89 m² (958 ft²) per hour[4] today.
Minimise ink waste and streamline your workflow with auto printhead cleaning and an intuitive interface.
Print remotely and monitor fleet with HP Live Production included in HP Professional Print Service Plan[5].

SUSTAINABLE—With environmental certifications

This printer is built to last[6] thanks to its scalable design.
Create a comfortable workspace—water-based inks enable odourless prints[2] and no hazardous air pollutants[7].
Stand out with an offering that meets environmental certifications like UL ECOLOGO[8] and UL GREENGUARD[9].
Contribute to the circular economy with HP Planet Partners[10] and PVC alternative media profile database[11].

Country Distributor
Australia 1 distributor(s)
United States 1 distributor(s)