location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco SM8782/30R1 coffee maker Fully-auto Espresso machine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM8782/30R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM8782/30R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389053771
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2025 03:17:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco SM8782/30R1 coffee maker Fully-auto Espresso machine
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine
  • - Coffee beans, Ground coffee
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - Metallic
More>>>
Performance
Coffee maker type *
Fully-auto
Two cups at once
Yes
Reservoir for brewed coffee *
Cup
Built-in grinder *
Yes
Number of grinders
1 pc(s)
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
12
Coffee beans capacity
450 g
Adjustable coffee strength *
Yes
Number of coffee strength settings
5
Milk tank
Yes
Milk tank capacity
0.6 L
Milk adding type
Pipe
Hot water system *
Yes
Adjustable temperature
Yes
Number of temperature settings
3
Fast heat
Yes
Appliance placement *
Countertop
Water filter
Yes
Product type *
Espresso machine
Coffee input type *
Coffee beans, Ground coffee
Anti-scale system
Yes
Automatic anti-calc
Yes
Dishwasher-proof parts
Yes
Pre brew aroma control
Yes
Cooking functions & programs
Multi beverage *
Yes
Beverage variety amount
22
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Cooking functions & programs
Americano making
Yes
Ristretto making
Yes
Latte making
Yes
Espresso Macchiato making
Yes
Latte Macchiato making
Yes
Lungo making
Yes
Hot milk making
Yes
Flat White making
Yes
Ergonomics
Control type *
Touch
Built-in display *
Yes
Display type
TFT
Colour display
Yes
Touchscreen
Yes
Removable water tank
Yes
Product colour *
Metallic
Removable drip tray
Yes
Cord length
1.2 m
Drip/spout light
Yes
Power
AC input voltage
230 V
AC input frequency
50 Hz
Energy saving mode
Yes
Weight & dimensions
Width
287 mm
Depth
487 mm
Height
396 mm
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Packaging content
Spoon included
Yes
Technical details
Maximum cup height
15 cm
Number of user profiles
8